EN
  • EN
  • DE

MMA6805AKGWR2

Part No MMA6805AKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 10BIT SPI 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA68
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345983-MMA6805AKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA6805AKGWR2 CAD Model

Description

The NXP MMA6805AKGWR2 is a high-performance, capacitive micromachined accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, self-test, and g-Select which allows for the selection between two sensitivity levels. This advanced sensor is designed to cater to a wide array of applications including automotive safety systems, vehicle dynamic control, and industrial equipment monitoring.

Key Features

  • Sensitivity Selection: With g-Select, users can easily switch between two programmatically selected sensitivity ranges, providing versatility for different application requirements.
  • Signal Conditioning: The integrated signal conditioning significantly simplifies system integration by providing a clean and stable output signal.
  • Temperature Compensation: The built-in temperature compensation ensures reliable operation over a range of temperatures, maintaining accuracy and performance.
  • Self-test Functionality: An onboard self-test capability allows for end-of-line verification, ensuring consistent performance and quality assurance.
  • Robust Design: Engineered for durability, the MMA6805AKGWR2 is capable of withstanding mechanical shock and vibration, making it suitable for the most demanding environments.

Applications

The MMA6805AKGWR2 is ideal for a variety of applications, especially where accurate and reliable motion sensing is critical:

  • Automotive safety systems such as airbag deployment and vehicle stability control.
  • Industrial equipment monitoring for predictive maintenance and shock detection.
  • Consumer electronics that require motion input or fall detection.

Technical Specifications

Parameter Value Sensitivity Ranges ±50g, ±100g Supply Voltage 4.75V to 5.25V Operating Temperature -40°C to +105°C Package 16-pin QFN

With its robust design and advanced features, the NXP MMA6805AKGWR2 is a reliable choice for system designers looking to improve the safety and performance of their applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess