EN
  • EN
  • DE
  • IT

MMA8453QT

Part No MMA8453QT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 1.95V to 3.6V supply voltage, 1.6V to 3.6V interface voltage | ACCELEROMETER 2-8G I2C 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 256 (±2g) ~ 64 (±8g)
Bandwidth 0.78Hz ~ 400Hz
Output Type I2C
Supply Voltage (V) 1.95V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 2,450
MSL Level 1 (Unlimited)
Win Source Part Number 1224811-MMA8453QT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MMA8453QT CAD Model

Description

The NXP MMA8453QT is a smart, low-power, three-axis, capacitive micromachined accelerometer featuring 10 bits of resolution. This robust accelerometer provides user-selectable full scales of ±2g/±4g/±8g and it is packed with embedded functions with flexible user-programmable options, configurable to two interrupt pins.

Embedded interrupt functions allow for overall power savings, relieving the host processor from continuously polling data. The MMA8453QT can communicate through a digital I2C interface, which makes it an ideal choice for applications where efficiency and communication speed are essential.

Key Features:

  • Resolution: High resolution 10-bit ADC.
  • Selectable Range: ±2g/±4g/±8g, dynamically selectable.
  • Low Power: Reduced power modes for power-sensitive applications.
  • Data Rate: Output data rates (ODR) from 1.56 Hz to 800 Hz.
  • Orientation Detection: Orientation detection with settable hysteresis.
  • Interrupt Functionality: Freefall/Motion detection, Pulse detection, and Auto-Wake/Sleep for low power consumption.
  • Interface: I2C digital output interface (400 kHz Fast Mode).
  • Robust: High shock survivability (up to 10,000g).
  • Temperature Range: Operating temperature range from -40°C to +85°C.

Applications:

The versatility of the MMA8453QT makes it suitable for a wide array of applications, including but not limited to:

  • Mobile devices (e.g., phones, tablets)
  • Medical devices
  • Gaming and pointing devices
  • Industrial and automotive systems
  • Personal electronics

With its compact form factor and high degree of functionality, the NXP MMA8453QT is a go-to solution for designers looking to add sophisticated motion sensing capabilities to their projects while maintaining power efficiency and space optimization.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess