EN
  • EN
  • DE

MMBTA92,215

Part No MMBTA92,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 0.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 30mA, 10V
Maximum Power Dissipation 250mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 322801-MMBTA92,215
Ultra Librarian 3D Model Ultra Librarian MMBTA92,215 CAD Model

Description

The MMBTA92,215 is a high-voltage PNP bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This transistor is part of the MMBTA92 series and is packaged in a compact SOT-23 surface-mount device, which makes it suitable for automated assembly processes and space-constrained applications.

Key Features

  • Transistor Type: The MMBTA92,215 is a PNP type transistor, which means that the majority charge carriers are holes. This type is commonly used for amplification and switching in electronic circuits.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 300V, which allows it to handle high-voltage applications efficiently.
  • Current Capacity: With a continuous collector current (Ic) of 500mA, it can drive moderate loads in a circuit.
  • Power Dissipation: The power dissipation (Ptot) of the MMBTA92,215 is 625mW, providing a good balance between power handling and size.
  • High Gain Bandwidth Product: It features a high transition frequency (fT) of 50MHz, making it suitable for high-speed switching applications.
  • Thermal Performance: Its thermal characteristics are designed for optimal performance with a junction temperature range from -65°C to +150°C.

Applications

The MMBTA92,215 is versatile and can be used in various applications, including:

  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Power management functions
  • Other electronic projects that require a high-voltage PNP transistor

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MMBTA92,215 is no exception, and it is produced with state-of-the-art manufacturing techniques to ensure consistent performance and longevity. Whether you are designing consumer electronics, industrial systems, or sophisticated communication devices, the MMBTA92,215 from NXP provides the reliability and efficiency you need.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
970+ $0.1036 $100.4920
1,500+ $0.1000 $150.0000
2,155+ $0.0929 $200.1995
2,800+ $0.0893 $250.0400
3,500+ $0.0858 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,910 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess