EN
  • EN
  • DE

MMPF0100F0ANESR2

Part No MMPF0100F0ANESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885388-MMPF0100F0ANESR2
Ultra Librarian 3D Model Ultra Librarian MMPF0100F0ANESR2 CAD Model

Description

The NXP MMPF0100F0ANESR2 is a highly flexible and programmable Power Management Integrated Circuit (PMIC) designed to meet the demanding power requirements of contemporary embedded systems. This advanced PMIC is particularly suited for applications within the automotive, industrial, and consumer electronics sectors, where efficient and reliable power management is critical.

Key Features:

  • Multi-Output: The MMPF0100F0ANESR2 provides a comprehensive range of power outputs, including six buck converters and one boost converter. This versatility allows the PMIC to cater to various power needs within a system.
  • Configurable: With the NXP Configurable Options, users can tailor the PMIC to match specific application requirements, ensuring optimal performance and power efficiency.
  • High Efficiency: The integrated DC-DC converters are designed for high efficiency, which helps to minimize power loss and heat generation, thereby enhancing system reliability.
  • Programmable Sequencing: The PMIC features programmable voltage sequencing, allowing for a controlled power-up and power-down sequence, which is crucial for protecting sensitive electronic components.
  • Protection Features: It includes a range of built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which contribute to the overall durability and safety of the system.

Applications:

The MMPF0100F0ANESR2 is ideal for a variety of applications, including but not limited to:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Smart Home Devices
  • Portable Electronic Devices

Technical Specifications:

The device operates over a wide input voltage range and offers a flexible set of output voltages, which can be adjusted via I2C interface or pre-programmed settings. It is available in a space-saving 56-QFN package, making it an excellent choice for compact and integrated designs.

With its robust design and comprehensive feature set, the NXP MMPF0100F0ANESR2 PMIC stands out as a smart choice for designers looking to enhance power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7361 $52.0971
23+ $4.4305 $101.9015
36+ $4.2778 $154.0008
51+ $3.9722 $202.5822
66+ $3.8195 $252.0870
82+ $3.6667 $300.6694
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess