EN
  • EN
  • DE

MMRF1005HSR5

Part No MMRF1005HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 120V 1.3GHZ NI-780S / RF Mosfet 50 V 100 mA 1.3GHz 22.7dB 250W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.3GHz
Gain 22.7dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 250W
Voltage - Rated 120 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345938-MMRF1005HSR5
Ultra Librarian 3D Model Ultra Librarian MMRF1005HSR5 CAD Model

Description

The NXP MMRF1005HSR5 is a state-of-the-art RF power LDMOS transistor designed to deliver outstanding performance for high-frequency applications. This device is part of NXP's high-power, high-efficiency RF power LDMOS family, and it is specifically optimized for broadband operations. It is a perfect fit for a variety of RF energy applications, including but not limited to industrial, scientific, medical (ISM) applications, broadcast transmitters, and RF plasma lighting.

Key Features:

  • Frequency Range: The MMRF1005HSR5 operates effectively over a broad frequency range, making it versatile for various high-frequency applications.
  • High Output Power: With an exceptional output power capability, this LDMOS transistor can handle demanding power requirements, ensuring reliable performance in high-power systems.
  • High Efficiency: The device is engineered for high efficiency, which translates to lower operational costs and reduced thermal management issues.
  • Ruggedness: The MMRF1005HSR5 is designed to withstand high voltage standing wave ratio (VSWR) conditions, which is critical for ensuring longevity and durability in challenging environments.
  • Integrated ESD Protection: Electrostatic discharge (ESD) protection is built into the device, providing an additional layer of reliability and safeguarding the transistor from unexpected electrical discharges.

Applications:

  • ISM Band RF Power Sources
  • Broadcast Transmitters
  • RF Plasma Generators
  • Particle Accelerators
  • Medical Applications (e.g., MRI)

The MMRF1005HSR5 is housed in a robust and thermally-enhanced package that ensures excellent thermal stability and conductivity. Its design is focused on ease of integration into various circuit architectures, accommodating both established and emerging technologies. With its combination of power, efficiency, and ruggedness, the NXP MMRF1005HSR5 is a premier choice for designers seeking to enhance the performance and reliability of their high-power RF systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess