EN
  • EN
  • DE

MMRF1008GHR5

Part No MMRF1008GHR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description PULSE LATERAL N-CHANNEL RF POWER / RF Mosfet 50 V 100 mA 900MHz ~ 1.215GHz 20.3dB 275W NI-780GH-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Technology LDMOS
Frequency 900MHz ~ 1.215GHz
Gain 20.3dB
Voltage - Test 50 V
Current Rating (Amps) 100µA
Current - Test 100 mA
Power - Output 275W
Voltage - Rated 100 V
Mounting Type Chassis Mount
Package / Case NI-780GH-2L
Supplier Device Package NI-780GH-2L
Base Product Number MMRF1008
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345949-MMRF1008GHR5
Ultra Librarian 3D Model Ultra Librarian MMRF1008GHR5 CAD Model

Description

NXP MMRF1008GHR5 RF Power LDMOS Transistor

The NXP MMRF1008GHR5 is a state-of-the-art RF power LDMOS transistor designed to deliver exceptional performance in high-frequency applications. This device is part of NXP's renowned RF power transistor product line, which is widely recognized for its high efficiency, reliability, and thermal performance.

Key Features

  • Frequency Range: The MMRF1008GHR5 operates effectively over a broad frequency range, making it highly versatile for various RF applications.
  • High Power: With an impressive output power capability, this LDMOS transistor is capable of handling demanding power requirements for a multitude of RF power applications.
  • Efficiency: Engineered for maximum efficiency, the MMRF1008GHR5 ensures optimal power consumption, which is critical in high-performance systems.
  • Thermal Management: The device features an advanced thermal design, which provides excellent heat dissipation to maintain stability and prolong the life of the transistor.
  • Durability: Built to last, the MMRF1008GHR5 is rugged and designed to withstand harsh operating conditions, ensuring long-term reliability.

Applications

The MMRF1008GHR5 is ideal for a wide array of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • RF energy applications
  • Aerospace and defense systems
  • High-power RF amplifiers

Specifications

Parameter Value
Frequency Range Up to 520 MHz
Output Power 1000 W CW
Drain-source Voltage 65 V
Gain 21.6 dB
Efficiency 72%

For engineers and designers seeking a robust and powerful RF solution, the NXP MMRF1008GHR5 offers the performance and reliability required for cutting-edge RF designs. Its combination of efficiency, power, and ruggedness makes it an excellent choice for high-power RF applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess