EN
  • EN
  • DE

MMRF1009HR5

Part No MMRF1009HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 110V 1.03GHZ NI-780S / RF Mosfet 50 V 200 mA 1.03GHz 19.7dB 500W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Technology LDMOS
Frequency 1.03GHz
Gain 19.7dB
Voltage - Test 50 V
Current - Test 200 mA
Power - Output 500W
Voltage - Rated 110 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MMRF1009
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345984-MMRF1009HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1009HR5 CAD Model

Description

The MMRF1009HR5 is a robust radio frequency (RF) power transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is specifically engineered to deliver exceptional performance in high-frequency applications, making it an ideal choice for a wide range of uses, including but not limited to, broadcast transmission, industrial, scientific, medical (ISM) applications, and RF energy.

Key Features

  • Frequency Range: The MMRF1009HR5 operates efficiently over a broad frequency range, making it versatile for various high-frequency applications.
  • High Power: It is capable of providing a high output power level, which is essential for applications requiring a strong and reliable signal.
  • High Efficiency: This device is designed to maximize power-added efficiency, reducing power losses and improving overall performance.
  • Ruggedness: NXP's MMRF1009HR5 is built to withstand harsh conditions and can tolerate high mismatched load conditions, ensuring reliability and longevity.
  • Thermal Performance: Excellent thermal performance is achieved through the use of advanced materials and packaging technologies, ensuring the device operates within safe temperature ranges under high power conditions.

Applications

  • Broadcast transmitters for radio and television
  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Scientific research equipment

Technical Specifications

The MMRF1009HR5 is designed to work with a 50 V supply voltage, which is standard for RF power amplifiers. It features advanced LDMOS technology, which is renowned for its high efficiency and linearity. The transistor is housed in a ceramic package that provides excellent mechanical stability and heat dissipation properties.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MMRF1009HR5 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications. Customers can trust in the reliability and performance of this RF power transistor.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess