EN
  • EN
  • DE

MMRF1015NR1

Part No MMRF1015NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 960MHZ TO270 / RF Mosfet 28 V 125 mA 960MHz 18dB 10W TO-270-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Technology LDMOS
Frequency 960MHz
Gain 18dB
Voltage - Test 28 V
Current - Test 125 mA
Power - Output 10W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270-2
Supplier Device Package TO-270-2
Base Product Number MMRF1015
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1346015-MMRF1015NR1
Ultra Librarian 3D Model Ultra Librarian MMRF1015NR1 CAD Model

Description

Product Overview: MMRF1015NR1

The MMRF1015NR1 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional efficiency and power for a wide range of applications. This device is part of NXP's RF power LDMOS transistor family and is specifically engineered to meet the demanding requirements of high-power radio frequency amplification.

Key Features

  • Frequency Range: The MMRF1015NR1 operates at a frequency range of 1.8 to 600 MHz, making it suitable for a variety of RF applications, including broadcast, industrial, scientific, and medical (ISM) applications.
  • High Output Power: With a high output power capability, this transistor can deliver up to 125 Watts of continuous wave power, ensuring robust performance for high-power applications.
  • High Gain: Boasting a high gain of 23 dB, the MMRF1015NR1 provides significant signal amplification, improving the overall efficiency of RF systems.
  • Efficiency: The device offers excellent efficiency, with a typical performance of 70%, reducing energy consumption and heat generation in operation.
  • Thermal Performance: The MMRF1015NR1 is encapsulated in a highly thermally efficient over-molded plastic package, which aids in heat dissipation and ensures reliable performance even under high-temperature conditions.

Applications

The MMRF1015NR1 is ideal for a range of applications that require high-power RF amplification, such as:

  • Commercial and public radio transmitters
  • RF energy applications including plasma generation, cooking, and heating
  • Industrial, scientific, and medical equipment
  • Avionics and radar systems
  • Professional and military radio communications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MMRF1015NR1 is no exception. It is manufactured under stringent quality controls and tested to ensure it meets NXP's high standards for performance and durability. With its robust construction and proven design, the MMRF1015NR1 is a reliable choice for designers and engineers looking to integrate high-power RF amplification into their systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0061 $62.0122
4+ $29.0437 $116.1748
6+ $28.0625 $168.3750
8+ $26.1001 $208.8008
10+ $25.1189 $251.1890
13+ $24.1377 $313.7901
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess