EN
  • EN
  • DE

MMRF1016HR5

Part No MMRF1016HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 120V 225MHZ / RF Mosfet 50 V 2.6 A 225MHz 25dB 125W NI-1230-4H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 225MHz
Gain 25dB
Voltage - Test 50 V
Current - Test 2.6 A
Power - Output 125W
Voltage - Rated 120 V
Mounting Type Chassis Mount
Package / Case SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345945-MMRF1016HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1016HR5 CAD Model

Description

The NXP MMRF1016HR5 is a state-of-the-art RF power LDMOS transistor designed for high-performance applications. This device is part of NXP's RF power transistor product line and is specifically engineered to deliver exceptional power and efficiency. The MMRF1016HR5 is ideal for use in a wide range of applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and large-signal, high-frequency amplifiers.

Key Features:

  • High Efficiency: With its advanced LDMOS technology, the MMRF1016HR5 offers high efficiency, which is crucial for systems requiring low power consumption and heat dissipation.
  • Wide Frequency Range: This transistor operates over a broad frequency range, making it versatile for various applications that require different frequency bands.
  • High Power Output: The MMRF1016HR5 is capable of delivering a high output power, which is essential for applications that demand strong signal transmission or amplification.
  • Excellent Thermal Stability: It is designed with a robust thermal management system, ensuring stable performance even under high-temperature conditions.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features to enhance its reliability and longevity in harsh environments.

Applications:

  • Broadcast transmitters for radio and television
  • ISM band applications, including industrial heating and welding
  • Professional RF amplification systems
  • RF energy for cooking and defrosting

Technical Specifications:

  • Frequency Range: 1.8 to 600 MHz
  • Output Power: 16 W CW
  • Supply Voltage: 28 V
  • Gain: 18.7 dB at 450 MHz
  • Efficiency: 70% at 450 MHz
  • Load Mismatch Tolerance: 10:1 VSWR

The MMRF1016HR5 from NXP is a testament to the company's commitment to providing cutting-edge RF solutions. With its robust design, high efficiency, and versatile operation, this LDMOS transistor is well-suited for professionals seeking reliable and powerful RF components.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess