EN
  • EN
  • DE

MMRF1020-04GNR3

Part No MMRF1020-04GNR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 105V 920MHZ OM780-4G / RF Mosfet 48 V 860 mA 920MHz 19.5dB 100W OM-780G-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Technology LDMOS
Configuration Dual
Frequency 920MHz
Gain 19.5dB
Voltage - Test 48 V
Current - Test 860 mA
Power - Output 100W
Voltage - Rated 105 V
Mounting Type Surface Mount
Package / Case OM-780G-4L
Supplier Device Package OM-780G-4L
Base Product Number MMRF1020
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345952-MMRF1020-04GNR3
Ultra Librarian 3D Model Ultra Librarian MMRF1020-04GNR3 CAD Model

Description

The MMRF1020-04GNR3 is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered for a broad range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MMRF1020-04GNR3 operates effectively over a wide frequency range, making it versatile for various RF applications.
  • High Efficiency: With its advanced LDMOS technology, this transistor offers exceptional efficiency, which is crucial for minimizing energy consumption and heat generation in high-power systems.
  • Robustness: The device is designed to withstand high voltage standing wave ratio (VSWR) conditions, ensuring reliability and longevity even in the most demanding environments.
  • Thermal Performance: Excellent thermal performance is guaranteed due to the transistor's optimized package design, which aids in efficient heat dissipation.
  • Integrated ESD Protection: The MMRF1020-04GNR3 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected electrical spikes.

Applications

The versatile nature of the MMRF1020-04GNR3 allows it to be used in a multitude of applications. Its robustness and efficiency make it particularly suitable for:

  • RF power amplifiers in industrial heating and drying systems.
  • Medical applications such as magnetic resonance imaging (MRI) and RF ablation.
  • Plasma generation for semiconductor manufacturing processes.
  • Scientific research equipment requiring high-power RF sources.

Product Specifications

Parameter Value Technology LDMOS Frequency Range Specified for intended applications Power Output High power levels Operating Voltage Optimized for efficiency Thermal Resistance Low thermal resistance Package Robust and reliable packaging

For detailed specifications and operational guidelines, customers should refer to the official datasheet and product documentation provided by NXP Semiconductors.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess