EN
  • EN
  • DE

MPC563MZP56

Part No MPC563MZP56
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 388PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC series Microcontroller IC 32-Bit 56MHz 512KB (512K x 8) FLASH 388-PBGA (27x27)
Manufacturer NXP
Series MPC5xx
Package Tray
Part Status Not For New Designs
Core Processor PowerPC
Core Size 32-Bit
Speed 56MHz
Connectivity CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.5V ~ 2.7V
Data Converters A/D 32x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 388-BBGA
Case / Package 388-PBGA (27x27)
Family Name MPC563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885709-MPC563MZP56
Ultra Librarian 3D Model Ultra Librarian MPC563MZP56 CAD Model

Description

The NXP MPC563MZP56 is a robust microcontroller designed to tackle the demanding requirements of automotive and industrial applications. This powerful MCU is part of the MPC500 family, which is renowned for its exceptional performance, reliability, and versatility.

Key Features:

  • Core: Built around the e200z3 core, which is a high-performance Power Architecture® with a frequency of up to 56 MHz, the MPC563MZP56 delivers the computational power needed for complex tasks.
  • Memory: The device comes equipped with 768 KB of flash memory, 36 KB of RAM, and 64 KB of EEPROM, providing ample storage for both program code and data.
  • Advanced Timers: It includes a rich set of timers, including the Modular I/O System (MIOS), which can be used for complex timing and control operations.
  • Communications Interfaces: The MCU features multiple communication interfaces like CAN, SPI, and LIN, which allow for easy integration into a variety of systems and networks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Enhanced Safety Features: Safety features such as a built-in watchdog timer and error correction code (ECC) on the flash memory help to ensure reliable operation in safety-critical applications.
  • Temperature Range: The MPC563MZP56 operates over a wide temperature range, making it suitable for harsh environmental conditions.

Applications:

This microcontroller is particularly well-suited for automotive applications such as engine management systems, transmission control units, and body electronics. It is also a great choice for industrial control systems, medical equipment, and any other application that requires high reliability and performance.

Development Support:

NXP provides comprehensive development support for the MPC563MZP56, including software drivers, operating systems, and development tools. This ensures a smooth design process and helps to reduce time-to-market for products utilizing this microcontroller.

Overall, the NXP MPC563MZP56 is a powerful and reliable microcontroller that offers an excellent balance of performance, features, and cost, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.2538 $115.2538
2+ $107.1941 $214.3882
3+ $103.1642 $309.4926
4+ $99.1344 $396.5376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess