EN
  • EN
  • DE

MPC567XKIT516-PT

Part No MPC567XKIT516-PT
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC567X EVAL BRD / MPC567x - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC567x
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC567
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1345856-MPC567XKIT516-PT
Ultra Librarian 3D Model Ultra Librarian MPC567XKIT516-PT CAD Model

Description

The NXP MPC567XKIT516-PT is a comprehensive development kit designed for engineers and developers working on automotive and industrial applications. This kit is built around the MPC567x microcontroller, which is part of NXP's Power Architecture family of processors. The development kit provides a robust platform for creating, testing, and optimizing applications that require high-performance computing, advanced I/O capabilities, and network connectivity.

Key Features of the MPC567XKIT516-PT:

  • High-Performance Microcontroller: At the heart of the kit is the MPC567x MCU, which features a Power Architecture core, offering exceptional processing power for complex applications.
  • Comprehensive Development Tools: The kit includes a suite of development tools such as compilers, debuggers, and software libraries that streamline the development process.
  • Extensive Connectivity: With multiple communication interfaces including CAN, LIN, and Ethernet, the development kit enables easy integration with a wide range of automotive and industrial networks.
  • Flexible Memory Options: Equipped with ample memory resources, the kit supports a variety of memory expansion options to suit different application needs.
  • Advanced Peripherals: The development board comes with an array of peripherals, enabling developers to interface with sensors, actuators, and other external devices.
  • Easy-to-Use Software: The kit is supported by NXP's software development tools, which include drivers, middleware, and example code to help accelerate the development process.

Applications:

The NXP MPC567XKIT516-PT is ideal for a wide range of applications, including:

  • Automotive control systems such as engine management and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Flight control systems in aerospace applications
  • High-end embedded computing applications

With its powerful features and extensive support, the NXP MPC567XKIT516-PT development kit is an excellent choice for developers looking to push the boundaries of automotive and industrial system design.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess