EN
  • EN
  • DE

MPC8540CPX667JC

Part No MPC8540CPX667JC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MPU MPC85XX 667MHZ 783FCPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168928-MPC8540CPX667JC
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Speed 667MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MPC8540CPX667JC CAD Model

Description

Product Overview: NXP MPC8540CPX667JC

The NXP MPC8540CPX667JC is a highly integrated microprocessor that is part of NXP's PowerQUICC III family of processors. This powerful and versatile chip is designed to deliver exceptional performance for a wide range of applications, including networking, telecommunications, wireless infrastructure, and high-end embedded computing systems.

Key Features:

  • Core: The processor is built around the e500 core, which is a high-performance PowerPC core tailored for embedded applications. It operates at a speed of 667 MHz, providing a balance of processing power and energy efficiency.
  • Integrated Memory Controller: It comes with an integrated DDR SDRAM memory controller, supporting a wide range of memory options and ensuring fast data throughput for memory-intensive tasks.
  • High-Speed Connectivity: The MPC8540CPX667JC features a high-speed communication interface, including Gigabit Ethernet controllers for network connectivity and a PCI-X interface for high-bandwidth peripheral connections.
  • Advanced Security: Security is a priority with this processor, as it includes an integrated security engine that supports encryption and secure boot features, keeping data safe and secure.
  • Scalable Architecture: The processor is designed with scalability in mind, allowing for seamless integration into a variety of system configurations and supporting the development of scalable platforms.

Applications:

The versatility of the NXP MPC8540CPX667JC makes it ideal for a range of applications, including:

  • Enterprise and service provider networking equipment
  • Wireless base stations and controllers
  • Industrial control systems
  • Storage networks and RAID systems
  • Medical imaging equipment

Conclusion:

The NXP MPC8540CPX667JC is a robust and feature-rich microprocessor that offers a compelling solution for developers and engineers looking to build high-performance, secure, and reliable embedded systems. With its powerful core, integrated memory controller, and high-speed interfaces, this processor is well-suited to meet the demands of modern embedded computing challenges.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess