EN
  • EN
  • DE

MPC8544VJANGA

Part No MPC8544VJANGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 800MHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Core Processor PowerPC e500
Speed 800MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC8544
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927930-MPC8544VJANGA
Ultra Librarian 3D Model Ultra Librarian MPC8544VJANGA CAD Model

Description

Introducing the NXP MPC8544VJANGA Processor

The NXP MPC8544VJANGA is a high-performance, power-efficient processor that is part of the MPC8544 PowerQUICC III family of integrated communications processors. Designed to meet the rigorous demands of networking and telecommunications, this processor is built on Power Architecture technology, offering an optimal balance of computing power, I/O throughput, and energy efficiency.

Key Features

  • Core: The MPC8544VJANGA features a core built on e500v2 Power Architecture, providing a robust processing platform that supports high-speed data processing and multitasking capabilities.
  • Clock Speed: With a maximum core frequency of up to 1.5 GHz, this processor delivers swift performance for complex computations and demanding applications.
  • Integrated Security: The processor includes an advanced security engine designed to perform encryption and decryption, ensuring secure data transactions and protection against unauthorized access.
  • Memory Support: It supports DDR2 memory with error-correcting code (ECC) to ensure data integrity and reliability during high-speed operations.
  • Connectivity: Featuring multiple high-speed interfaces such as Gigabit Ethernet, PCI Express, and USB 2.0, the MPC8544VJANGA offers versatile connectivity options for a wide range of applications.
  • Power Efficiency: The processor is engineered for low-power consumption, making it ideal for energy-sensitive applications without compromising on performance.

Applications

The NXP MPC8544VJANGA processor is well-suited for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base station controllers and channel cards
  • Industrial control and automation systems
  • Medical imaging and healthcare systems
  • Defense and aerospace applications requiring ruggedized computing solutions

Why Choose the MPC8544VJANGA?

When performance, efficiency, and reliability are critical, the NXP MPC8544VJANGA stands out as a processor that can handle the demands of today's complex digital systems. Its integration of powerful computing capabilities, security features, and connectivity options, all within a power-conscious design, makes it a compelling choice for designers and engineers across a spectrum of industries.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess