EN
  • EN
  • DE

MPL115A1T1

Part No MPL115A1T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description IC BAROMETER SPI DGTL MINI 8-LGA / Pressure Sensor 50kPa to 115kPa Absolute 8-Pin LGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Pressure Type Absolute
Operating Pressure 7.25 PSI ~ 16.68 PSI (50 kPa ~ 115 kPa)
Output Type SPI
Output 10 b
Accuracy ±0.145 PSI (±1 kPa)
Operating Supply Voltage 2.375 V ~ 5.5 V
Port Style No Port
Features Shutdown Mode, Standby Mode
Termination Style PCB
Maximum Pressure 145.04 PSI (1000 kPa)
Operating Temperature Range -40°C ~ 105°C
Package 8-TLGA
Manufacturer Package 8-LGA
Win Source Part Number 789336-MPL115A1T1
Popularity Medium
Supply and Demand Status Limited
Family Name MPL115A1
Introduction Date March 05, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPL115A1T1 CAD Model

Description

The MPL115A1T1 is a compact, high-precision pressure sensor from NXP Semiconductors designed to provide accurate barometric pressure measurements. This digital output barometer is based on MEMS technology and is tailored for use in a wide range of applications, including mobile phones, GPS devices, weather stations, and industrial equipment.

Key Features

  • Pressure Range: The sensor operates over a pressure range of 50 to 115 kPa, making it suitable for a variety of environmental conditions.
  • High Accuracy: It offers a high level of accuracy, typically ±1 kPa over the entire temperature range of -40°C to +105°C.
  • Integrated ADC: The MPL115A1T1 incorporates a 10-bit analog-to-digital converter (ADC) for digitizing the pressure and temperature measurements.
  • Small Footprint: The sensor's compact footprint, with a package size of 5 x 3 mm LGA, allows for easy integration into space-constrained designs.
  • I2C Interface: Communication with the sensor is achieved through a standard I2C serial interface, simplifying the integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for battery-powered applications, the MPL115A1T1 has a low power consumption, contributing to extended battery life in portable devices.

Applications

The versatility of the MPL115A1T1 pressure sensor makes it ideal for a range of applications. It is commonly used in:

  • Mobile phones and tablets for weather applications and altitude detection
  • GPS navigation systems for accurate altitude data
  • Weather stations for tracking changes in barometric pressure
  • Industrial control systems for process monitoring
  • Medical devices such as respiratory equipment

Conclusion

The NXP MPL115A1T1 is a versatile and accurate pressure sensor that offers designers the ability to add precise barometric sensing capabilities to a wide array of electronic products. Its small size, low power consumption, and ease of integration make it an excellent choice for applications requiring reliable pressure measurements.

You May Also Be Interested in

Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess