EN
  • EN
  • DE

MPVZ4006GW6U

Part No MPVZ4006GW6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 0.87PSIG 0.22" 4.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169141-MPVZ4006GW6U
Manufacturer NXP USA Inc.
Category Sensors, Transducers -Pressure Sensors, Transducers
Series MPVZ4006G
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 0.87PSI (6kPa)
Output Type Analog Voltage
Output 0.3 V ~ 4.6 V
Ultra Librarian 3D Model Ultra Librarian MPVZ4006GW6U CAD Model

Description

Overview of NXP's MPVZ4006GW6U Pressure Sensor

The MPVZ4006GW6U is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This sensor is part of NXP's integrated silicon pressure sensor family, which is designed for a wide range of applications, particularly those requiring a microcontroller or microprocessor with A/D inputs. This versatile sensor is ideal for systems that perform various control and monitoring functions.

Key Features

  • Pressure Range: The MPVZ4006GW6U is tailored to measure pressure from 0 to 25 kPa (0 to 3.6 psi), making it suitable for a variety of low-pressure applications.
  • Output: It provides an analog output voltage that is directly proportional to the applied pressure, allowing for easy integration with a wide range of electronic systems.
  • Accuracy: The sensor is designed for high accuracy and linearity, with a typical error band that ensures reliable and consistent readings.
  • Package: Housed in a small-outline package (SOP), the MPVZ4006GW6U is designed for space-constrained applications, offering a compact footprint without compromising performance.
  • Temperature Compensation: The device includes temperature compensation for changes in temperature, which helps maintain accuracy across a wide range of operating conditions.

Applications

The MPVZ4006GW6U is well-suited for various applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Environmental systems like weather stations and air quality monitors
  • Industrial controls for pneumatic systems and fluid level measurement
  • Consumer electronics where pressure sensing is required, such as sports equipment and wearable devices

Technical Specifications

With its robust design, the MPVZ4006GW6U operates within a temperature range of -40°C to +125°C, ensuring reliability in harsh environments. The sensor's transfer function is ratiometric to the supply voltage, providing designers with flexibility in system voltage selection.

In summary, the MPVZ4006GW6U from NXP is a versatile and reliable pressure sensor that offers precise measurements, temperature compensation, and a compact design, making it an excellent choice for a wide array of pressure-sensing applications.

You May Also Be Interested in

Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess