EN
  • EN
  • DE

MPXH6250AC6U

Part No MPXH6250AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 36PSI MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute Male - 0.13" (3.3mm) Tube 0.3 V ~ 4.9 V 8-SOIC (0.335", 8.50mm Width), Top Port
Manufacturer NXP
Series MPXH6250A
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.335", 8.50mm Width), Top Port
Case / Package 8-SSOP
Family Name MPXH62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928016-MPXH6250AC6U
Ultra Librarian 3D Model Ultra Librarian MPXH6250AC6U CAD Model

Description

NXP MPXH6250AC6U Pressure Sensor

The MPXH6250AC6U is a highly accurate, capacitive silicon pressure sensor from NXP Semiconductors designed for a wide range of applications. This advanced sensor provides a calibrated and compensated pressure sensing capability that allows it to deliver reliable and precise readings. It's an ideal solution for systems that require pressure monitoring with minimal integration effort.

Key Features:

  • Pressure Range: The MPXH6250AC6U is designed to measure absolute pressure in the range of 20 to 250 kPa, making it suitable for a variety of industrial, medical, and consumer applications.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • High Sensitivity: With its high sensitivity, the MPXH6250AC6U can detect even the slightest changes in pressure, which is critical for precision applications.
  • Integrated Signal Conditioning: The sensor features an on-chip signal conditioned temperature sensor and an analog output, facilitating easy integration into existing systems.
  • Robust Design: Enclosed in a small, SOP-8 package, the MPXH6250AC6U is designed for robust performance and reliability in harsh environments.

Applications:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Consumer electronics
  • Weather stations

The MPXH6250AC6U is a testament to NXP's commitment to providing high-quality sensors that meet the needs of a demanding market. Its ability to provide precise pressure measurements under a variety of conditions makes it an indispensable component for any application where pressure monitoring is crucial.

Whether you are developing a sophisticated industrial system, a delicate medical device, or a consumer product, the MPXH6250AC6U offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1110 $76.4440
8+ $15.6809 $125.4472
12+ $15.1908 $182.2896
16+ $14.7008 $235.2128
21+ $14.2108 $298.4268
28+ $12.7407 $356.7396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess