EN
  • EN
  • DE

MPXHZ6115AC6T1

Part No MPXHZ6115AC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.7PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.13" (3.3mm) Tube 0.2 V ~ 4.7 V 8-SOIC (0.335", 8.50mm Width), Top Port
Manufacturer NXP
Series MPXHZ6115A
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.335", 8.50mm Width), Top Port
Case / Package 8-SSOP
Family Name MPXHZ6115
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MPXHZ6115AC6T1TR, MPXHZ6115AC6T1CT, 935319272128, MPXHZ6115AC6T1DKR
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928017-MPXHZ6115AC6T1
Ultra Librarian 3D Model Ultra Librarian MPXHZ6115AC6T1 CAD Model

Description

Introducing the MPXHZ6115AC6T1 Pressure Sensor from NXP

The MPXHZ6115AC6T1 is a state-of-the-art pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring a high level of accuracy and reliability. This sensor is part of NXP's MPX series and is particularly well-suited for automotive applications, industrial controls, and consumer products.

Key Features

  • Pressure Range: The MPXHZ6115AC6T1 is capable of measuring absolute pressure in the range of 15 to 115 kPa, making it versatile for various atmospheric and process pressure measurements.
  • Temperature Compensated: This sensor includes an on-chip temperature compensation that provides reliable operation over a temperature range of -40°C to +125°C, ensuring consistent performance in challenging environments.
  • High Sensitivity: With its integrated signal conditioning, the MPXHZ6115AC6T1 offers a high sensitivity output that is proportional to the applied pressure.
  • Calibrated: Each unit is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which significantly reduces the need for user calibration.
  • Analog Output: The device provides an analog output signal that can be easily interfaced with various types of electronics, including microcontrollers and analog-to-digital converters.

Robust Design

The MPXHZ6115AC6T1 is built with a high-quality piezoresistive transducer and a small form factor, encapsulated in a durable, gel-filled package that protects it from stress, vibration, and harsh media. Its robust design ensures long-term stability and performance, which is essential for safety-critical applications.

Applications

With its impressive feature set, the MPXHZ6115AC6T1 is ideal for a variety of applications, including:

  • Automotive engine control systems
  • Industrial process control
  • Consumer appliances
  • Weather stations
  • Medical devices

Whether you're designing a sophisticated industrial system or developing the latest consumer technology, the MPXHZ6115AC6T1 from NXP offers the precision, durability, and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9356 $55.8712
5+ $22.9215 $114.6075
7+ $22.2052 $155.4364
10+ $21.4889 $214.8890
13+ $20.7726 $270.0438
17+ $18.6238 $316.6046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess