EN
  • EN
  • DE

MPXHZ6116A6T1

Part No MPXHZ6116A6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description IC SENSOR IPS ABSOLUTE 8SSOP / Pressure Sensor 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa) Absolute 0.399 V ~ 4.645 V 8-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXHZ6116A
Package Tape & Reel (TR)
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 16.68PSI (20kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.399 V ~ 4.645 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Style No Port
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SSOP
Base Product Number MPXHZ6116
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935324304128
Standard Package 1,000
Win Source Part Number 987736-MPXHZ6116A6T1
Ultra Librarian 3D Model Ultra Librarian MPXHZ6116A6T1 CAD Model

Description

Product Overview: MPXHZ6116A6T1 - NXP

The MPXHZ6116A6T1 is a cutting-edge pressure sensor device from NXP Semiconductors, designed to deliver highly accurate and reliable pressure measurements. This sensor is part of NXP's MPX series, which is renowned for its robust design tailored to meet the rigorous demands of various applications, including automotive systems, industrial controls, and consumer products.

Key Features

  • Pressure Range: The MPXHZ6116A6T1 offers a calibrated pressure sensing range of 20 to 400 kPa, making it versatile for a wide range of applications that require precise pressure monitoring.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a broad temperature range, which is crucial for challenging environmental conditions.
  • High Sensitivity: With its high sensitivity, the MPXHZ6116A6T1 provides excellent response times and can detect minute changes in pressure, enhancing the performance of the system it is integrated into.
  • Analog Output: It features an analog output that can be easily interfaced with various electronic circuits, providing a smooth integration process for designers and engineers.
  • Integrated Signal Conditioning: The device comes with integrated signal conditioning that reduces the need for external components, simplifying the design and reducing the overall system cost.

Applications

The MPXHZ6116A6T1 is ideal for a diverse set of applications where precision pressure measurement is critical. It is commonly used in:

  • Automotive engine control systems
  • Industrial process control and monitoring
  • Medical equipment
  • Weather stations
  • Consumer electronics

Quality and Reliability

NXP has a reputation for producing high-quality, reliable components. The MPXHZ6116A6T1 is manufactured to stringent quality control standards, ensuring consistency and performance in even the most demanding applications. Its robust construction and proven technology make it a preferred choice for engineers and developers looking to incorporate a trustworthy pressure sensor into their designs.

With its comprehensive feature set and flexibility, the MPXHZ6116A6T1 from NXP stands out as a premier choice for pressure sensing solutions across a multitude of industries.

You May Also Be Interested in

Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 4SIP / Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 22.5 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0377 $60.1885
11+ $9.8771 $108.6481
16+ $9.5684 $153.0944
22+ $9.2598 $203.7156
28+ $8.9511 $250.6308
38+ $8.0251 $304.9538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,975 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess