EN
  • EN
  • DE

MPXV5050VC6T1

Part No MPXV5050VC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR DIFF PRESS -7.25-0PSI MAX  /  Pressure Sensor -7.25PSI (-50kPa) Vacuum Male - 0.13" (3.17mm) Tube 0.1 V ~ 4.6 V 8-SMD, Gull Wing, Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXV5050V
Package Tape & Reel
Applications Board Mount
Pressure Type Vacuum
Operating Pressure -7.25PSI (-50kPa)
Output Type Analog Voltage
Output 0.1 V ~ 4.6 V
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure -29.01PSI (-200kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MPXV5050
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313754128,MPXV5050VC6T1CT,MPXV5050VC6T1DKR,MPXV5050VC6T1TR
Standard Package 100
Win Source Part Number 991059-MPXV5050VC6T1
Ultra Librarian 3D Model Ultra Librarian MPXV5050VC6T1 CAD Model

Description

NXP MPXV5050VC6T1 Pressure Sensor

The NXP MPXV5050VC6T1 is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for measuring pressure over a range of 0 to 50 kPa. This sensor is part of the MPXV5050 series, which is renowned for its integrated signal conditioning, temperature compensation, and calibration for a high-level analog output signal that is both linear and proportional to the applied pressure.

Designed with advanced silicon piezoresistive sensing technology, the MPXV5050VC6T1 provides an impressive response time, ensuring real-time pressure monitoring in a variety of applications. Its compact and rugged design, with a small form factor, makes it ideal for space-constrained environments where performance cannot be compromised.

Key features of the MPXV5050VC6T1 include:

  • Pressure Range: Sensitive to a range of 0 to 50 kPa, this sensor is versatile for various applications, from medical devices to industrial controls.
  • Output: The sensor provides a calibrated and temperature-compensated 0.2 V to 4.7 V analog output for easy integration with microcontrollers and analog-to-digital converters.
  • Accuracy: With a typical error of less than ±2.5% of the maximum scale value, users can expect precise measurements for reliable data.
  • Supply Voltage: Operating at a supply voltage of 4.75 V to 5.25 V, the MPXV5050VC6T1 is compatible with standard electronic systems.
  • Package: Housed in a small outline package (SOP), the sensor is designed for printed circuit board mounting, providing a stable and secure installation.
  • Temperature Range: The sensor operates effectively within a temperature range of -40°C to +125°C, making it suitable for harsh environments.

Whether you're developing applications in the automotive industry, healthcare, consumer electronics, or industrial automation, the NXP MPXV5050VC6T1 delivers the performance and durability required for critical pressure sensing tasks. Its ease of use and integration, coupled with NXP's reputation for quality, make it an excellent choice for your sensing needs.

With its robust design and precise functionality, the MPXV5050VC6T1 is a testament to NXP's commitment to providing advanced sensor technologies that push the boundaries of innovation and reliability.

You May Also Be Interested in

Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9599 $74.8797
6+ $20.4800 $122.8800
9+ $19.8401 $178.5609
13+ $19.2000 $249.6000
16+ $18.5599 $296.9584
21+ $16.6400 $349.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess