EN
  • EN
  • DE

RPM883-H12E4A

Part No RPM883-H12E4A
Manufacturer Rohm Semiconductor
Catalog IrDA Transceiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family IrDA Transceiver Modules
Win Source Part Number 183885-RPM883-H12E4A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPM883-H12E4A CAD Model

Description

The RPM883-H12E4A is an infrared remote control receiver module manufactured by Rohm Semiconductor. It's designed to receive infrared signals transmitted by remote controls, demodulate the signals, and output a digital signal. This signal can then be used by a microcontroller or other circuitry to control the device. It is primarily used in consumer electronics for remote control applications.

Applications

  • Televisions and set-top boxes
  • DVD and Blu-ray players
  • Audio equipment (receivers, amplifiers, soundbars)
  • Air conditioners and other home appliances
  • Lighting control systems
  • Industrial control systems

Features

  • Compact package size
  • High sensitivity and long reception range
  • Excellent immunity to ambient light and electrical noise
  • Built-in preamplifier and AGC (Automatic Gain Control) circuit
  • Carrier Frequency: 36.7 kHz
  • Supply Voltage: 4.5V to 5.5V

Benefits

  • Provides reliable infrared remote control reception
  • Simplifies circuit design
  • Reduces board space requirements
  • Ensures stable performance in various operating environments
  • Low power consumption

Additional Details

The RPM883-H12E4A integrates a PIN photodiode, a preamplifier, and a demodulation circuit in a single package. The AGC circuit automatically adjusts the receiver's sensitivity to maintain a stable output signal even with variations in the received infrared signal strength. It has a center frequency of 36.7kHz and is designed to suppress noise from fluorescent lights, incandescent lights, and other sources of interference. The output signal is active low. The peak sensitivity wavelength is 940nm. The typical supply current is 0.7mA. It is RoHS compliant.

You May Also Be Interested in

LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 7-SMD
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / Infrared Transceiver Module (SIR, 115.2 kbit/s)
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess