EN
  • EN
  • DE

MRF1550FNT1

Part No MRF1550FNT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 175MHZ TO272-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 175MHz
Gain 14.5dB
Voltage - Test 12.5 V
Current Rating (Amps) 12A
Current - Test 500 mA
Power - Output 50W
Voltage - Rated 40 V
Mounting Type Chassis Mount
Package / Case TO-272BA
Supplier Device Package TO-272-6
Base Product Number MRF15
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 928057-MRF1550FNT1
Ultra Librarian 3D Model Ultra Librarian MRF1550FNT1 CAD Model

Description

The MRF1550FNT1 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies up to 520 MHz. The MRF1550FNT1 is a testament to NXP's commitment to providing cutting-edge technology for RF power amplification.

Key Features

  • Frequency Range: The transistor operates efficiently at frequencies up to 520 MHz, making it suitable for a wide range of applications, including broadcast and industrial uses.
  • High Output Power: With an output power of 50 W CW, the MRF1550FNT1 is capable of delivering significant power for various RF applications.
  • High Gain: A high gain of 17 dB ensures that the transistor can amplify RF signals effectively, which is critical for maintaining signal integrity in communication systems.
  • Efficiency: The device offers an enhanced efficiency of 70%, which minimizes power loss and heat generation, leading to more reliable and sustainable operation.
  • Ruggedness: The MRF1550FNT1 is built to withstand a load mismatch ratio of 10:1 through all phases, providing robustness and resilience in demanding environments.
  • Integrated ESD Protection: Electrostatic discharge protection is included to safeguard the device against sudden electrical surges, ensuring a longer operational lifespan.

Applications

The versatility of the MRF1550FNT1 allows it to be used in a variety of applications. It is ideal for RF power amplifiers in broadcast transmitters, industrial, medical, and scientific equipment. Its robust design also makes it suitable for use in harsh environments where reliability is paramount.

Package and Quality Assurance

The MRF1550FNT1 comes in an over-molded plastic TO-270 WB-4 package, which provides excellent thermal performance and is designed for ease of installation. NXP ensures that each transistor meets the highest quality standards, with rigorous testing and quality control measures in place to guarantee performance and durability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess