EN
  • EN
  • DE

MRF18030ALSR5

Part No MRF18030ALSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.88GHZ NI-400S / Trans RF MOSFET N-CH 65V 3-Pin NI-400S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.81GHz ~ 1.88GHz
Gain 14dB
Voltage - Test 26V
Current - Test 250mA
Power - Output 30W
Voltage Rating DC 65V
Package NI-400S
Manufacturer Package NI-400S
Win Source Part Number 789397-MRF18030ALSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF18030ALS
Introduction Date March 11, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF18030ALSR5 CAD Model

Description

The MRF18030ALSR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is specifically engineered to deliver exceptional performance in wireless applications, including base station transmitters for mobile radio systems.

Key Features:

  • Frequency Range: The MRF18030ALSR5 operates efficiently within the 1.8-3.0 GHz frequency band, making it versatile for various communication applications.
  • High Output Power: It boasts a high output power of 30 Watts CW, ensuring strong signal transmission for reliable communication.
  • High Gain: With a gain of 15 dB, this LDMOS transistor amplifies RF signals effectively, enhancing the overall system performance.
  • High Efficiency: The device offers an excellent efficiency of 45%, reducing energy consumption and heat generation, which is crucial for maintaining system reliability over extended periods.
  • Integrated ESD Protection: The transistor comes with built-in ESD protection, safeguarding the device against electrostatic discharge events and enhancing its ruggedness.
  • Thermally Enhanced Package: Packaged in a RoHS compliant, over-molded plastic package, the MRF18030ALSR5 ensures superior thermal performance and durability.

Applications:

The MRF18030ALSR5 is ideal for a wide range of applications, including but not limited to:

  • Cellular base station transmitters for GSM, CDMA, and WCDMA systems
  • Broadband wireless access systems
  • Industrial, scientific, and medical (ISM) band applications
  • Wireless infrastructure for 2G, 3G, and 4G networks

Quality and Reliability:

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The MRF18030ALSR5 is no exception, undergoing rigorous testing and quality assurance processes to meet the demanding requirements of the communications industry. With its robust design and NXP's commitment to excellence, this LDMOS transistor is a reliable choice for designers seeking to enhance the performance of their RF power amplifiers.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess