EN
  • EN
  • DE

MRF19045LSR5

Part No MRF19045LSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.93GHZ NI-400S / Trans RF MOSFET N-CH 65V 3-Pin NI-400S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.93GHz
Gain 14.5dB
Voltage - Test 26V
Current - Test 550mA
Power - Output 9.5W
Voltage Rating DC 65V
Package NI-400S
Manufacturer Package NI-400S-240
Win Source Part Number 789401-MRF19045LSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF19045LS
Introduction Date March 23, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF19045LSR5 CAD Model

Description

The MRF19045LSR5 is a high-performance radio frequency (RF) power LDMOS transistor designed by NXP Semiconductors, a leading provider of innovative and reliable semiconductor solutions. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1.8 to 2.0 GHz. It is commonly used in base station applications for wireless communications, including GSM, CDMA, and LTE networks.

Key Features

  • High Efficiency: The MRF19045LSR5 boasts a high efficiency of 45% (typical) in CW operation, which translates into reduced thermal loads and improved reliability for base station equipment.
  • Integrated ESD Protection: The device includes integrated ESD protection, which enhances its robustness and durability, ensuring a longer operational life in harsh environments.
  • Wide Frequency Range: Operating effectively from 1.8 GHz to 2.0 GHz, it covers key bands for mobile communications, providing flexibility and broad application potential.
  • High Power Output: With a typical power output of 45 watts, this LDMOS transistor is capable of delivering significant power for effective signal transmission in base station applications.

Applications

The MRF19045LSR5 is ideal for a variety of RF power applications, including but not limited to:

  • Base station transceivers for GSM, CDMA, and LTE networks
  • RF power amplifiers for broadband communications
  • Industrial, scientific, and medical (ISM) applications
  • General-purpose RF power sourcing

Technical Specifications

Parameter Value Frequency Range 1.8 - 2.0 GHz Power Output (CW) 45 W (typical) Efficiency (CW) 45% (typical) Technology LDMOS Integrated ESD Protection Yes

With its combination of efficiency, power, and frequency range, the MRF19045LSR5 is a robust and versatile component for RF power applications. Its integration into communication infrastructure contributes to the reliable delivery of high-quality wireless service to end-users around the globe.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess