EN
  • EN
  • DE

MRF1K50NR5

Part No MRF1K50NR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description WIDEBAND RF POWER LDMOS TRANSIST  /  RF Mosfet LDMOS 50 V 1.8MHz ~ 500MHz 23dB 1500W OM-1230-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS
Frequency 1.8MHz ~ 500MHz
Gain 23dB
Voltage - Test 50 V
Power - Output 1500W
Voltage - Rated 50 V
Package / Case OM-1230-4L
Supplier Device Package OM-1230-4L
Base Product Number MRF1K50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 568-13079-1,568-13079-2,568-13079-6,935318822578
Standard Package 50
Win Source Part Number 1224832-MRF1K50NR5
Ultra Librarian 3D Model Ultra Librarian MRF1K50NR5 CAD Model

Description

Product Overview: MRF1K50NR5 by NXP

The MRF1K50NR5 is a high-power transistor part of NXP Semiconductors' renowned RF power LDMOS transistor family. Specifically designed for linear and pulsed applications, this robust transistor is ideal for a range of uses, including broadcast, aerospace, mobile radio, and ISM applications. The MRF1K50NR5 is a testament to NXP's commitment to providing cutting-edge technology for RF power amplification.

Key Features

  • High Output Power: With a capability to deliver up to 1500 Watts CW over the 1.8-500 MHz range, the MRF1K50NR5 is a powerhouse for RF energy applications.
  • High Efficiency: It offers enhanced efficiency, with a typical performance of 74% at 230 MHz, ensuring less energy is wasted as heat and improving the overall system performance.
  • Wide Frequency Range: This transistor is designed to operate over a broad frequency range, making it versatile for various applications.
  • Integrated ESD Protection: The MRF1K50NR5 comes with built-in ESD protection, enhancing its durability and reliability in challenging environments.
  • Thermal Management: Advanced thermal features are engineered into the device, ensuring stability and longevity even under high-stress operation.

Applications

  • Broadcast transmitters for radio and television
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense systems, including radar and avionics
  • Professional mobile radio (PMR) systems
  • Ham radio amplifiers

The MRF1K50NR5 is not only a testament to NXP's engineering excellence but also to their understanding of the market's need for reliable, high-performance RF components. Its ruggedness and performance make it an excellent choice for designers looking to push the boundaries of RF power amplification. Whether for commercial or industrial applications, the MRF1K50NR5 offers a combination of power, efficiency, and versatility that is hard to match.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess