EN
  • EN
  • DE

MRF6S18060NBR1

Part No MRF6S18060NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 1.99GHZ TO272-4 / RF Mosfet 26 V 600 mA 1.99GHz 15dB 60W TO-272 WB-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 15dB
Voltage - Test 26 V
Current - Test 600 mA
Power - Output 60W
Voltage - Rated 68 V
Mounting Type Chassis Mount
Package / Case TO-272BB
Supplier Device Package TO-272 WB-4
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 885922-MRF6S18060NBR1
Ultra Librarian 3D Model Ultra Librarian MRF6S18060NBR1 CAD Model

Description

The MRF6S18060NBR1 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications with frequencies up to 2 GHz. This device is particularly well-suited for base station applications in the field of radio communications, where it provides excellent linearity and efficiency.

Key Features:

  • Wide Frequency Range: The MRF6S18060NBR1 is capable of operating over a broad frequency range, making it versatile for various applications, including but not limited to LTE, GSM, CDMA, WCDMA, and TD-SCDMA base stations.
  • High Output Power: With a typical output power of 60 Watts, this LDMOS transistor can deliver the power necessary for demanding applications, ensuring reliable communication and signal strength.
  • High Gain: A high gain of 18 dB at 1.8 GHz provides the amplification needed for efficient signal transmission, reducing the overall power required for system operation.
  • High Efficiency: The device offers an impressive efficiency of 35%, which contributes to reduced operational costs and heat dissipation requirements, leading to a more reliable and sustainable system design.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection improves the robustness of the device and enhances its longevity by safeguarding it against unexpected voltage spikes.
  • Thermally Enhanced Packaging: The MRF6S18060NBR1 is housed in a NI-780S-4 package that provides excellent thermal performance, ensuring stable operation even under high-temperature conditions.

Applications:

  • Commercial and Industrial RF Power Amplifiers
  • Base Station Applications for Radio Communications
  • Broadband RF Power Applications up to 2 GHz

The MRF6S18060NBR1 is a testament to NXP's commitment to providing cutting-edge technology for RF power applications. Its combination of power, efficiency, and versatility make it a top choice for designers looking to optimize their RF communication systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.4315 $106.8630
3+ $43.8415 $131.5245
5+ $42.4717 $212.3585
6+ $41.1018 $246.6108
8+ $39.7320 $317.8560
10+ $35.6214 $356.2140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess