EN
  • EN
  • DE

MRF6S19060GNR1

Part No MRF6S19060GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 1.93GHZ TO-270-2 GW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.93GHz
Gain 16dB
Voltage - Test 28 V
Current - Test 610 mA
Power - Output 12W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270BA
Supplier Device Package TO-270-2 GULL
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 740223-MRF6S19060GNR1
Ultra Librarian 3D Model Ultra Librarian MRF6S19060GNR1 CAD Model

Description

The MRF6S19060GNR1 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive RF product portfolio and is specifically engineered for broadband commercial and industrial applications. The MRF6S19060GNR1 is a suitable choice for applications that require high power and wide frequency bandwidth, such as base station transceivers for wireless communications, broadcast transmitters, and RF heating.

Key Features

  • Frequency Range: The transistor operates over a wide frequency range, making it versatile for various RF applications.
  • High Output Power: It is capable of delivering high output power, which is essential for applications that require strong signal transmission.
  • High Gain: The device provides high gain, ensuring efficient signal amplification.
  • Efficiency: With its advanced design, the MRF6S19060GNR1 offers high efficiency, which is critical for minimizing heat and reducing energy consumption in high-power systems.
  • Ruggedness: The transistor is built to withstand tough operating conditions, making it reliable for use in commercial and industrial environments.

Specifications

  • Product Category: RF Power Transistors
  • Manufacturer: NXP Semiconductors
  • RoHS: Details regarding RoHS compliance are available in the manufacturer's documentation.
  • Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
  • Package / Case: TO-270-2
  • Mounting Style: SMD/SMT (Surface Mount Device/Surface Mount Technology)

Applications

The MRF6S19060GNR1 is ideal for a range of applications, including but not limited to:

  • Wireless Base Station Transceivers
  • Broadcast Transmitters (e.g., FM, TV)
  • RF Industrial Heating and Plasma Generation
  • RF Energy Applications

With its robust construction and high-performance characteristics, the MRF6S19060GNR1 from NXP is a premier choice for designers and engineers looking to enhance their RF power capabilities in demanding applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0053 $96.0106
3+ $39.3890 $118.1670
5+ $38.1577 $190.7885
7+ $36.9265 $258.4855
9+ $35.6964 $321.2676
11+ $32.0039 $352.0429
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess