EN
  • EN
  • DE
  • IT

MRF6S9125NR1

Part No MRF6S9125NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ TO-270-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 880MHz
Gain 20.2dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 27W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644203-MRF6S9125NR1
Ultra Librarian 3D Model Ultra Librarian MRF6S9125NR1 CAD Model

Description

Product Overview: MRF6S9125NR1 from NXP

The MRF6S9125NR1 is a high-performance Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This product is part of NXP's renowned MR series, which is well-known for delivering robust and reliable RF power solutions for a wide range of applications. The MRF6S9125NR1 is specifically engineered to meet the demands of high-power broadband commercial and industrial systems operating within the 920 MHz to 960 MHz frequency range.

Key Features

  • Frequency Range: Optimized for 920-960 MHz, making it an ideal choice for applications within this spectrum.
  • Output Power: Capable of delivering a high output power of 125W CW, ensuring strong signal transmission and reception.
  • Gain: Offers a high gain of 18 dB, which enhances signal strength and quality.
  • Efficiency: Designed for high efficiency, minimizing power losses and heat generation during operation.
  • Integrated ESD Protection: Features built-in Electrostatic Discharge (ESD) protection to safeguard against sudden voltage spikes.

Applications

The MRF6S9125NR1 is a versatile component that can be used in a variety of RF applications, including but not limited to:

  • Commercial two-way radio systems
  • Professional mobile radio (PMR)
  • Industrial, scientific, and medical (ISM) applications
  • RFID readers
  • Base station transceivers for cellular communication

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MRF6S9125NR1 is manufactured to stringent quality standards, ensuring it meets the reliability expectations of mission-critical systems. Its robust design allows it to perform consistently in challenging environmental conditions, making it a trusted choice for engineers and designers.

Package and Mounting

The MRF6S9125NR1 comes in an industry-standard NI-780 package, which facilitates easy mounting and integration into a wide range of circuit designs. Its compact design allows for efficient use of board space without compromising on power or performance.

For engineers seeking a dependable and high-performing RF power transistor, the MRF6S9125NR1 from NXP Semiconductors is an excellent choice that combines power, efficiency, and reliability in a single component.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess