EN
  • EN
  • DE

MRF6V12250HR5

Part No MRF6V12250HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 100V 1.03GHZ NI-780 / Trans RF FET N-CH 100V 3-Pin Case 465-06 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 1.03GHz
Gain 20.3dB
Voltage - Test 50V
Current - Test 100mA
Power - Output 275W
Voltage Rating DC 100V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789451-MRF6V12250HR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6V12250H
Introduction Date May 07, 2009
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MRF6V12250HR5 CAD Model

Description

Product Overview: MRF6V12250HR5

The MRF6V12250HR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver outstanding power and efficiency for a wide range of applications, including broadcast transmission, industrial, scientific, and medical (ISM) applications, as well as for RF energy solutions.

Key Features

  • Frequency Range: The MRF6V12250HR5 operates effectively within the 1.2-1.4 GHz frequency range, making it versatile for various high-frequency applications.
  • High Output Power: With a typical output power of 250 W, this LDMOS transistor can handle significant power levels, suitable for demanding environments and applications.
  • High Gain: It offers a high gain of 18 dB, ensuring strong signal amplification for clear and reliable communication or transmission.
  • Efficiency: The device boasts an excellent efficiency of up to 70%, reducing energy consumption and heat generation, which is crucial for system longevity and reliability.
  • Thermal Resistance: The MRF6V12250HR5 is designed with a low thermal resistance, which allows for better heat dissipation and stable operation under high power conditions.
  • Ruggedness: It can withstand a high voltage standing wave ratio (VSWR) of 10:1 at 50 V, which makes it rugged and durable even in mismatched load conditions.

Applications

The versatility of the MRF6V12250HR5 allows it to be used in a variety of applications, such as:

  • ISM Band Applications
  • RF Energy
  • Particle Accelerators
  • Plasma Generators
  • Industrial Heating
  • Medical Diagnostics and Treatment Machines
  • Broadcast Transmitters

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the MRF6V12250HR5 is no exception. It is produced with state-of-the-art manufacturing techniques and rigorous testing protocols to ensure it meets the highest standards of performance and reliability.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess