EN
  • EN
  • DE

MRF6V2150NR1

Part No MRF6V2150NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF ULTRA HIGH FREQUENCY BAND, N-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Bulk
Product Status Active
Technology LDMOS
Frequency 220MHz
Gain 25dB
Voltage - Test 50 V
Current - Test 450 mA
Power - Output 150W
Voltage - Rated 110 V
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF6
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 644209-MRF6V2150NR1
Ultra Librarian 3D Model Ultra Librarian MRF6V2150NR1 CAD Model

Description

MRF6V2150NR1: NXP's RF Power LDMOS Transistor

The MRF6V2150NR1 is a high-performance RF power LDMOS transistor developed by NXP Semiconductors, designed to deliver exceptional efficiency and power for a wide range of applications. This device operates within the 2.11-2.17 GHz frequency range, making it ideally suited for cellular infrastructure applications, particularly in the PCS band. Its robust construction and advanced technology make it an excellent choice for RF power amplifiers in base station applications.

With an impressive output power of 150 W, the MRF6V2150NR1 is capable of handling high power levels while maintaining high gain and efficiency. The transistor boasts a high gain of 15 dB, ensuring that signal strength is maintained without the need for additional amplification stages. This high gain, coupled with an efficiency of 32%, translates to reduced energy consumption and heat dissipation, which is crucial for maintaining the longevity and reliability of the device.

One of the key features of the MRF6V2150NR1 is its integrated ESD protection, which safeguards the device against electrostatic discharges that can occur during handling and operation. This feature enhances the durability of the transistor and ensures consistent performance over time. Furthermore, the transistor is designed with NXP's advanced LDMOS technology, which offers excellent thermal stability and ruggedness, providing stable operation even under extreme conditions.

The MRF6V2150NR1 comes in a ceramic, flanged package, offering a compact solution with excellent thermal properties. The package is designed for easy integration into RF power amplifier modules, with a simplified assembly process that reduces manufacturing time and costs. The device is also characterized by its wide operating temperature range, ensuring reliable performance in a variety of environmental conditions.

In summary, the MRF6V2150NR1 from NXP Semiconductors is a high-quality RF power LDMOS transistor that combines high power, high gain, and high efficiency with advanced features like ESD protection and thermal stability. Its rugged design and ease of integration make it a top choice for manufacturers looking to enhance the performance and reliability of their cellular base station amplifiers.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess