EN
  • EN
  • DE
  • IT

MRF6VP121KHR5

Part No MRF6VP121KHR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 110V 1.03GHZ NI1230H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Transistor Type LDMOS (Dual)
Frequency 1.03GHz
Gain 20dB
Voltage - Test 50V
Current - Test 150mA
Power - Output 1000W
Voltage - Rated 110V
Manufacturer Package NI-1230
Supplier Device Package NI-1230
Part Number Series MRF6VP121
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812481-MRF6VP121KHR5
Ultra Librarian 3D Model Ultra Librarian MRF6VP121KHR5 CAD Model

Description

The MRF6VP121KHR5 is a high-performance RF power transistor designed by NXP Semiconductors. This device is engineered to deliver outstanding power and efficiency for a variety of applications, particularly in the broadcast industry for FM radio and VHF television broadcast transmitters. It is also suitable for industrial, scientific, and medical (ISM) applications, including RF plasma lighting and particle accelerators.

Constructed with NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, the MRF6VP121KHR5 is capable of operating at a frequency range up to 230 MHz. This wideband capability ensures that the device can handle a broad spectrum of signals without compromising performance.

The MRF6VP121KHR5 boasts an impressive output power of 1250 W with a 50 V supply voltage, making it a robust choice for high-power applications. Its high gain of 26 dB at 230 MHz provides excellent signal amplification, ensuring clear and powerful transmission of signals.

Efficiency is a critical factor in power devices, and the MRF6VP121KHR5 does not disappoint, offering a typical efficiency of 70% in broadcast applications. This high efficiency translates to reduced operational costs and a lower thermal footprint, making it an environmentally friendly and cost-effective solution.

The transistor is housed in a ceramic package, which provides excellent thermal stability and reliability. Its rugged design is meant to withstand the harsh conditions of industrial environments, ensuring long-term durability and consistent performance.

For ease of integration, the MRF6VP121KHR5 is designed with a simple input-matching network, allowing for straightforward implementation into existing systems. Its consistent performance and reliability make it a preferred choice for designers and engineers looking to enhance their RF power systems.

Overall, the MRF6VP121KHR5 from NXP is a testament to the company's commitment to delivering high-quality and reliable RF power solutions that meet the demanding requirements of today's high-power applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $650.0000 $650.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess