EN
  • EN
  • DE

MRF6VP121KHR6

Part No MRF6VP121KHR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 110V 1.03GHZ NI-1230
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Discontinued
Technology LDMOS
Configuration Dual
Frequency 1.03GHz
Gain 20dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 1000W
Voltage - Rated 110 V
Mounting Type Chassis Mount
Package / Case NI-1230
Supplier Device Package NI-1230
Base Product Number MRF6
Standard Package 150 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644213-MRF6VP121KHR6
Ultra Librarian 3D Model Ultra Librarian MRF6VP121KHR6 CAD Model

Description

The MRF6VP121KHR6 is a high-performance RF power LDMOS transistor from NXP Semiconductors, designed to deliver exceptional efficiency and power for a wide range of applications. This device is part of NXP's highly acclaimed RF power transistor product line and is specifically engineered to meet the rigorous demands of broadcast, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast, aerospace, and mobile radio systems.

Key Features

  • Frequency Range: The MRF6VP121KHR6 operates at a frequency range of 10 MHz to 1 GHz, making it versatile for various high-frequency applications.
  • High Output Power: With a high output power of up to 1000 Watts CW, this transistor is capable of delivering significant power for efficient signal amplification.
  • High Gain: It features high gain performance, typically 23 dB at 230 MHz, ensuring strong signal amplification.
  • Efficiency: The device boasts an excellent efficiency rating, typically 70% or higher, which contributes to reduced energy consumption and heat generation.
  • Ruggedness: The MRF6VP121KHR6 is designed to withstand a VSWR of 10:1 at 50 V, providing robustness and reliability under mismatched load conditions.
  • Integrated ESD Protection: It includes integrated ESD protection, enhancing the durability of the device against electrostatic discharges.

Applications

  • Broadcast transmitters for radio and VHF TV.
  • Industrial, scientific, and medical (ISM) equipment.
  • Aerospace applications including satellite communications.
  • Professional mobile radio amplifiers.

Technical Specifications

The MRF6VP121KHR6 is encapsulated in a ceramic package that offers excellent thermal stability and is designed for high ruggedness. It requires a 50 V supply voltage and is capable of withstanding extreme operating conditions. The transistor is internally matched for ease of use and to simplify the design of the external circuitry.

Conclusion

The MRF6VP121KHR6 from NXP Semiconductors is a testament to NXP's commitment to providing advanced solutions for high-power RF applications. Its combination of high performance, efficiency, and ruggedness makes it an ideal choice for designers looking to improve the power and reliability of their RF systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess