EN
  • EN
  • DE

MRF8P26080HR3

Part No MRF8P26080HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.62GHZ NI780-4 / RF Mosfet 28 V 300 mA 2.62GHz 15dB 14W NI-780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 2.62GHz
Gain 15dB
Voltage - Test 28 V
Current - Test 300 mA
Power - Output 14W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRF8
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928091-MRF8P26080HR3
Ultra Librarian 3D Model Ultra Librarian MRF8P26080HR3 CAD Model

Description

Product Overview: MRF8P26080HR3 from NXP

The MRF8P26080HR3 is a high-performance Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband applications, making it an ideal choice for a wide range of RF power amplification needs, particularly in the commercial communication systems. The MRF8P26080HR3 operates within a frequency range of 2.3 to 2.7 GHz, offering a versatile solution for designers working on various RF applications.

Key Features

  • High Output Power: The MRF8P26080HR3 delivers a robust output power of 80W, ensuring strong signal amplification for reliable communication.
  • Wide Frequency Range: With its operational bandwidth of 2.3 to 2.7 GHz, it covers key bands for applications such as LTE, WiMAX, and other broadband networks.
  • High Efficiency: This transistor is designed for high efficiency, minimizing power loss and heat generation during operation.
  • Thermally Enhanced Package: The device comes in a NI-780 style plastic package that enhances thermal performance and durability.
  • Integrated ESD Protection: The MRF8P26080HR3 includes built-in Electrostatic Discharge (ESD) protection features to safeguard against sudden voltage spikes.

Applications

The versatility and high performance of the MRF8P26080HR3 make it suitable for a variety of applications, including:

  • Commercial radio communication systems
  • Linear and digital amplifiers
  • Public safety communications
  • Aerospace and defense communication equipment
  • Base station transceivers for mobile radio

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MRF8P26080HR3 is no exception. This RF power transistor is produced with state-of-the-art manufacturing processes, ensuring high reliability and performance consistency for critical communication systems. Whether for commercial or industrial applications, the MRF8P26080HR3 stands as a testament to NXP's dedication to delivering top-notch RF solutions.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess