EN
  • EN
  • DE

NVA7002NT1G

Part No NVA7002NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Gate ESD Protection Small Signal MOSFET 30V, 154mA, 7Ω
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1082938-NVA7002NT1G
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVA7002NT1G CAD Model

Description

ON Semiconductor NVA7002NT1G Overview

The NVA7002NT1G is a high-performance, dual N-channel MOSFET developed by ON Semiconductor, renowned for its expertise in power management and signal conditioning components. Designed with advanced technology to achieve low on-resistance and high switching speeds, this MOSFET is an excellent choice for a wide range of applications, including power management in portable devices, DC-DC converters, and load switches.

Key Features:

  • Low On-Resistance: The NVA7002NT1G boasts an extremely low on-resistance, which reduces power loss and improves overall efficiency in applications. This feature is particularly important for battery-operated devices where energy conservation is critical.
  • High Switching Speed: A fast switching speed ensures that the MOSFET can handle high-frequency operations with ease, making it suitable for modern, high-speed circuit designs.
  • Compact Footprint: The small SOT-23 package is perfect for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Low Threshold Voltage: The device operates at low gate threshold voltages, enabling it to be used in low-voltage applications and to be driven by logic-level voltages.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the integration of two independent MOSFETs in a single package for compact and efficient circuit designs.

Applications:

  • Power management for portable electronic devices
  • DC-DC converters
  • Power switching circuits
  • Battery management systems
  • Load switches

The NVA7002NT1G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its exceptional performance characteristics and versatility, this MOSFET is an ideal choice for engineers and designers looking to enhance the efficiency and functionality of their electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess