The MRF8P8300HSR6 is a high-performance RF power LDMOS transistor from NXP Semiconductors, designed to deliver outstanding power and efficiency for a wide range of applications. This device operates at a frequency range of 470 MHz to 806 MHz, making it an ideal choice for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as for use in RF energy and commercial aerospace systems.
Key Features:
- High Efficiency: The MRF8P8300HSR6 is engineered to provide high efficiency, which is crucial for reducing thermal loads and improving system reliability.
- Wide Frequency Range: With a frequency range of 470 MHz to 806 MHz, this transistor supports various applications, including UHF television broadcast and professional RF amplification.
- High Gain: This RF power transistor offers high gain, which minimizes the need for additional driver stages and simplifies amplifier design.
- Integrated ESD Protection: It includes integrated ESD protection, which enhances the robustness of the device and longevity of the end product.
- Thermally Enhanced Packaging: The MRF8P8300HSR6 comes in a thermally enhanced package that aids in heat dissipation, contributing to the reliability and performance of the device.
Specifications:
Parameter
Value
Frequency Range
470 MHz to 806 MHz
Power Output
30 W CW
Gain
18 dB (typical)
Efficiency
32% (typical)
Package
NI-780S-4
Overall, the MRF8P8300HSR6 is a testament to NXP's commitment to providing advanced RF power solutions that meet the demands of modern wireless communication and industrial systems. By incorporating this robust and efficient transistor into your design, you can expect reliable performance and a competitive edge in your market.