EN
  • EN
  • DE

MRF8P9210NR3

Part No MRF8P9210NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 960MHZ OM780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology MOSFET
Configuration N-Channel
Frequency 960MHz
Gain 16.8dB
Voltage - Test 28 V
Current - Test 750 mA
Power - Output 63W
Voltage - Rated 70 V
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRF8P9210
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 740226-MRF8P9210NR3
Ultra Librarian 3D Model Ultra Librarian MRF8P9210NR3 CAD Model

Description

NXP MRF8P9210NR3 RF Power Transistor

The MRF8P9210NR3 is a high-performance Radio Frequency (RF) power transistor designed by NXP Semiconductors, a leader in the RF technology space. This robust transistor is specifically engineered to deliver exceptional RF power and efficiency, making it an ideal choice for a wide range of applications, including but not limited to, broadcast transmitters, cellular base stations, and RF energy applications.

Constructed using NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, the MRF8P9210NR3 offers excellent thermal stability and high gain. It operates within the 920-960 MHz frequency range, which is a critical band for GSM and LTE cellular networks, ensuring compatibility with many communication systems around the world.

The device is capable of delivering a powerful output of 10W with a 28V supply voltage, making it a potent solution for high-power applications. Its high efficiency reduces the overall power consumption and heat dissipation requirements, which in turn can lead to a reduction in cooling and energy costs for system designs.

One of the key features of the MRF8P9210NR3 is its ruggedness. It is designed to withstand a high Voltage Standing Wave Ratio (VSWR), a measure of how well the RF power is transmitted into a load without being reflected. This makes the transistor particularly reliable in environments where impedance mismatches are likely to occur.

The device comes in an over-molded plastic package that is not only cost-effective but also offers excellent RF performance. Additionally, the MRF8P9210NR3 is designed for easy integration into RF circuits, with a straightforward application process that reduces the time and complexity of design cycles.

For engineers and designers looking for a reliable and efficient RF power solution, the MRF8P9210NR3 from NXP Semiconductors represents a top-tier choice. Its combination of high performance, efficiency, and durability makes it a standout component in the field of RF power amplification.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess