EN
  • EN
  • DE

MRF8S18260HR5

Part No MRF8S18260HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.81GHZ NI1230-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tube
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 1.81GHz
Gain 17.9dB
Voltage - Test 30 V
Current - Test 1.6 A
Power - Output 74W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case SOT-1110A
Supplier Device Package NI1230-8
Base Product Number MRF8
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Win Source Part Number 885928-MRF8S18260HR5
Ultra Librarian 3D Model Ultra Librarian MRF8S18260HR5 CAD Model

Description

Product Overview: MRF8S18260HR5 by NXP Semiconductors

The MRF8S18260HR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is particularly suited for broadband applications, offering outstanding features that make it a versatile component for a wide range of RF power applications, including but not limited to, base station transmitters for mobile communication, industrial, scientific, and medical (ISM) applications, as well as RF energy and broadcast transmitters.

Key Features

  • Frequency Range: The MRF8S18260HR5 operates effectively over a broad frequency range, making it suitable for various multi-band applications.
  • High Output Power: It delivers high output power, which is essential for applications requiring a strong RF signal.
  • High Gain: The device provides high gain, which amplifies the RF signal effectively, ensuring efficient signal transmission.
  • High Efficiency: With its high efficiency, the MRF8S18260HR5 ensures that less power is wasted as heat, leading to a more reliable and sustainable operation.
  • Thermal Performance: It is designed with excellent thermal performance in mind, which helps in maintaining stability and longevity even under high-temperature operating conditions.
  • Ruggedness: The transistor is rugged and can withstand high Voltage Standing Wave Ratio (VSWR) scenarios, which is critical for ensuring durability and consistent performance.

Applications

  • Base station transmitters for various mobile communication standards (e.g., GSM, CDMA, WCDMA, LTE).
  • ISM band power amplifiers, including industrial heating and welding applications.
  • RF energy applications such as plasma generation, cooking, and lighting.
  • Broadcast transmitters for radio and television.

The MRF8S18260HR5 is designed to offer a combination of high performance and reliability. Its robustness and versatility make it an excellent choice for designers and engineers looking to create powerful and efficient RF systems. NXP's commitment to quality ensures that this transistor meets the stringent requirements of the most demanding RF power applications.

Product Specifications

  • Product Type: RF Power LDMOS Transistors
  • Technology: Laterally Diffused Metal Oxide Semiconductor (LDMOS)
  • Part Number: MRF8S18260HR5
  • Brand: NXP Semiconductors

For more detailed information and specific data sheets, it is recommended to consult the manufacturer's official documentation or contact their support team.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess