EN
  • EN
  • DE

MRF8S7235NR3

Part No MRF8S7235NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 728MHZ OM780-2 / RF Power Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Transistor Type LDMOS
Frequency 728MHz
Gain 20dB
Voltage - Test 28V
Current - Test 1.4A
Power - Output 63W
Voltage - Rated 70V
Manufacturer Package OM-780-2
Supplier Device Package OM-780-2
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806099-MRF8S7235NR3
Ultra Librarian 3D Model Ultra Librarian MRF8S7235NR3 CAD Model

Description

The NXP MRF8S7235NR3 is a high-performance RF power LDMOS transistor designed to deliver superior efficiency and gain for a wide range of RF power applications. This device is part of NXP's advanced LDMOS technology that caters to the increasing demands of the aerospace, defense, and commercial communication systems.

Key Features

  • Frequency Range: The MRF8S7235NR3 operates within the 720-730 MHz frequency range, making it ideal for various broadcast and industrial applications.
  • Output Power: It provides a high output power of 35 Watts CW, ensuring robust signal transmission and reception for critical communication systems.
  • High Gain: With a high gain of 18 dB, this transistor amplifies RF signals effectively, thereby reducing the need for additional amplification stages and simplifying circuit design.
  • Efficiency: The device boasts an excellent efficiency of up to 50%, which translates to lower operational costs and reduced thermal management requirements.
  • Integrated ESD Protection: The MRF8S7235NR3 comes with built-in ESD protection, enhancing its robustness and reliability in harsh environments.
  • Thermally Enhanced Package: Encased in a NI-780-4 package, the transistor is designed for optimal thermal performance, ensuring stability and longevity of the device under high-power operations.

Applications

The versatility of the MRF8S7235NR3 allows it to be used across various applications, including but not limited to:

  • Commercial and public radio broadcasting
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense communication systems
  • Land mobile radio systems
  • RF energy applications

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MRF8S7235NR3 is no exception. It is manufactured under stringent quality control processes and is designed to meet the rigorous standards required by high-stakes industries. Whether for broadcasting, communication, or scientific applications, the MRF8S7235NR3 provides a reliable and efficient solution for RF power amplification needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess