EN
  • EN
  • DE

MRF8S9260HR3

Part No MRF8S9260HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 960MHZ NI-880H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 960MHz
Gain 18.6dB
Voltage - Test 28 V
Current - Test 1.7 A
Power - Output 75W
Voltage - Rated 70 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-880H-2L
Base Product Number MRF8
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644249-MRF8S9260HR3
Ultra Librarian 3D Model Ultra Librarian MRF8S9260HR3 CAD Model

Description

The MRF8S9260HR3 is a high-performance RF power transistor from NXP Semiconductors designed for a wide range of applications, including cellular base station amplifiers, broadcast transmitters, and industrial uses. This device is part of NXP's renowned MRFS series, known for its high efficiency, reliability, and thermal performance.

Key Features

  • Frequency Range: The transistor operates within the 920-960 MHz range, making it ideal for GSM and LTE applications within that spectrum.
  • Output Power: It delivers a high output power of 70 Watts CW, ensuring strong signal transmission for robust communication links.
  • High Gain: With a power gain of 18 dB, this transistor amplifies RF signals effectively, maintaining signal integrity across various transmission distances.
  • High Efficiency: The MRF8S9260HR3 boasts an excellent efficiency of 48%, which minimizes power loss and heat generation, leading to longer component life and reduced cooling requirements.
  • Ruggedness: It can withstand a mismatch ratio (VSWR) of 10:1 through all phases, demonstrating its durability and reliability under challenging conditions.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge protection, safeguarding it against sudden voltage spikes and ensuring consistent performance.

Applications

The versatile nature of the MRF8S9260HR3 makes it suitable for a variety of RF power applications. It is commonly used in:

  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • RF broadcast transmitters for television and radio
  • Industrial and commercial RF power systems
  • Public safety communications and jamming systems

Package and Quality

The MRF8S9260HR3 is housed in a ceramic, flanged package, which is not only robust but also offers excellent thermal properties. NXP's commitment to quality ensures that each transistor meets stringent performance criteria and is suitable for use in mission-critical systems where reliability is paramount.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess