EN
  • EN
  • DE

MRF9002NR2

Part No MRF9002NR2
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 960MHZ 16-PFP / Trans RF MOSFET N-CH 65V 16-Pin PFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 960MHz
Gain 18dB
Voltage - Test 26V
Current - Test 25mA
Power - Output 37dBm
Voltage Rating DC 65V
Package 16-SOP (0.276", 7.00mm Width)
Manufacturer Package 16-PFP
Win Source Part Number 789465-MRF9002NR2
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9002N
Introduction Date July 02, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9002NR2 CAD Model

Description

The MRF9002NR2 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency for a wide range of applications. This device is part of the MRF9000 family, which is renowned for its advanced LDMOS technology, offering outstanding performance in high-frequency power amplification.

Key Features:

  • Frequency Range: The MRF9002NR2 operates at a frequency range that is ideal for various RF applications, making it a versatile choice for designers.
  • High Output Power: With its ability to deliver high output power, this transistor is well-suited for applications that require strong signal amplification.
  • High Gain: The device provides high gain, which ensures that the signal is amplified without significant loss of quality or power.
  • Efficiency: The LDMOS technology inherent in the MRF9002NR2 offers high efficiency, reducing power losses and improving overall system performance.
  • Thermal Performance: Engineered for optimal thermal performance, the MRF9002NR2 can maintain stability and reliability even under high-temperature operating conditions.
  • Robustness: The transistor is designed to withstand harsh operating conditions, making it a reliable choice for critical applications.

Applications:

The MRF9002NR2 is suitable for a broad range of applications, including but not limited to:

  • Commercial and consumer RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • Aerospace and defense systems
  • Mobile radio base stations

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MRF9002NR2 is manufactured in state-of-the-art facilities, ensuring that each transistor meets NXP's rigorous specifications for performance and durability.

Conclusion:

The MRF9002NR2 from NXP is a testament to the company's leadership in RF power technology. With its high power, efficiency, and robustness, this RF power transistor is an excellent choice for designers looking to enhance their systems with superior amplification capabilities.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess