EN
  • EN
  • DE

MRF9030GNR1

Part No MRF9030GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF TO-270-2 GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type LDMOS
Manufacturer Package TO-270BA
Supplier Device Package TO-270-2 GULL
Part Number Series MRF9030
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808200-MRF9030GNR1
Ultra Librarian 3D Model Ultra Librarian MRF9030GNR1 CAD Model

Description

The NXP MRF9030GNR1 is a state-of-the-art RF power LDMOS transistor that is specifically designed to meet the high demands of modern RF power amplification applications. This device is part of NXP's renowned MRF series, which is recognized for its exceptional performance, efficiency, and reliability in RF energy applications.

Key Features

  • Frequency Range: This transistor operates efficiently over a broad frequency range, making it versatile for various applications.
  • High Output Power: It is capable of delivering high output power, which is essential for applications requiring strong signal amplification.
  • High Gain: The MRF9030GNR1 offers high gain levels, which translates to better signal amplification and improved overall performance.
  • Efficiency: Designed with energy efficiency in mind, this transistor ensures reduced power losses and lower operational costs.
  • Thermal Performance: Excellent thermal performance is achieved through an advanced heat dissipation design, ensuring the device operates within its temperature specifications even under high load conditions.
  • Durability: Constructed with robust materials, the MRF9030GNR1 is built to withstand harsh operating environments and provide long service life.

Applications

The MRF9030GNR1 is ideal for a wide range of applications, including but not limited to:

  • Commercial and military radar systems
  • RF broadcast transmission
  • Industrial, scientific, and medical (ISM) applications
  • Mobile radio base stations

Technical Specifications

Parameter Value Technology LDMOS Frequency Varies (Broadband) Output Power High Gain High Efficiency High Operating Temperature Range Specified in datasheet

In summary, the NXP MRF9030GNR1 RF power transistor is a top-tier component that offers unmatched performance for a variety of RF applications. Its combination of power, efficiency, and reliability makes it an excellent choice for designers looking to enhance their RF systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9354 $67.8708
4+ $27.8445 $111.3780
6+ $26.9743 $161.8458
8+ $26.1042 $208.8336
10+ $25.2341 $252.3410
14+ $22.6236 $316.7304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess