EN
  • EN
  • DE

MRF9045GNR1

Part No MRF9045GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF TO-270-2 GW / High Reliability RF FET IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Package TO-270-2 Gull Wing
Manufacturer Package TO-270-2 GULL
Win Source Part Number 789467-MRF9045GNR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9045GNR1
Introduction Date January 01, 2000
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9045GNR1 CAD Model

Description

The MRF9045GNR1 is a state-of-the-art RF power transistor from NXP Semiconductors, designed for broadband commercial and industrial applications with frequencies up to 1000 MHz. This high-performance product is part of NXP's renowned RF power LDMOS transistor lineup, known for its exceptional quality and reliability.

Key Features

  • Frequency Range: The MRF9045GNR1 operates efficiently across a broad spectrum, making it suitable for a variety of RF applications.
  • High Output Power: It delivers a high output power level, contributing to the robust performance of RF systems.
  • High Gain: The device offers high gain, which enhances signal strength and improves the overall efficiency of the application.
  • Efficiency: With its advanced LDMOS technology, the MRF9045GNR1 provides excellent thermal performance and energy efficiency.
  • Durability: Built to last, it offers a high level of ruggedness, ensuring long-term reliability under demanding conditions.
  • Integrated ESD Protection: The transistor comes with built-in electrostatic discharge protection, safeguarding it from unexpected voltage spikes.

Applications

The versatility of the MRF9045GNR1 allows it to be used in a wide range of applications, including but not limited to:

  • Broadband RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • Commercial two-way radio
  • Aerospace and defense systems

Technical Specifications

The MRF9045GNR1 boasts impressive technical specifications that make it a top choice for RF designers:

  • Supply Voltage: It operates at a supply voltage that supports common RF applications.
  • Operating Temperature Range: The device is designed to work within a specified temperature range, suitable for various environments.
  • Package: The transistor is housed in a robust package that ensures secure mounting and connectivity.

With its combination of high performance, broad frequency range, and durability, the MRF9045GNR1 from NXP is an ideal choice for designers looking to create efficient and reliable RF systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess