EN
  • EN
  • DE

MRFE6P3300HR3

Part No MRFE6P3300HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 863MHZ NI-860C3 / RF Mosfet LDMOS 32 V 1.6 A 857MHz ~ 863MHz 20.4dB 270W NI-860C3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Transistor Type LDMOS
Frequency 857MHz ~ 863MHz
Gain 20.4dB
Voltage - Test 32 V
Current - Test 1.6 A
Power - Output 270W
Voltage - Rated 66 V
Case / Package NI-860C3
Supplier Device Package NI-860C3
Base Product Number MRFE6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 2156-MRFE6P3300HR3,935309635128,NXPNXPMRFE6P3300HR3
Standard Package 250
Win Source Part Number 1325322-MRFE6P3300HR3
Ultra Librarian 3D Model Ultra Librarian MRFE6P3300HR3 CAD Model

Description

NXP MRFE6P3300HR3 RF Power LDMOS Transistor

The MRFE6P3300HR3 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power amplification. This transistor is specifically engineered to meet the demanding requirements of high-power applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy solutions.

With an exceptional ability to operate at a frequency range of up to 450 MHz, the MRFE6P3300HR3 offers a high output power of 330 Watts with high gain and efficiency. Its high ruggedness makes it an excellent choice for applications that require reliable performance under challenging conditions, including a VSWR (Voltage Standing Wave Ratio) of up to 65:1 at 50 V.

Key Features:

  • Frequency Range: DC to 450 MHz
  • Output Power: 330 W CW
  • High Gain: 23 dB at 230 MHz
  • High Efficiency: 72% at 230 MHz
  • Integrated ESD Protection
  • Excellent Thermal Stability
  • Characterized from 30 to 50 V for Extended Power Range
  • Designed for Linear and Non-Linear Applications
  • RoHS Compliant

The MRFE6P3300HR3 is housed in a high-performance ceramic package that provides excellent thermal characteristics, ensuring stability and reliability during operation. Its integrated ESD protection feature adds to the robustness of the component, safeguarding it against electrostatic discharge events that could potentially damage the device.

Designed for ease of integration, this LDMOS transistor is suitable for both linear and non-linear applications. It is also characterized from 30 to 50 V, which allows designers to leverage its extended power range for versatile design options. The RoHS compliance of the MRFE6P3300HR3 ensures that it meets current environmental standards, reducing the environmental impact of electronic components.

Whether you are developing high-power RF applications for broadcast, industrial, or scientific purposes, the NXP MRFE6P3300HR3 offers a combination of power, efficiency, and ruggedness that is hard to match. Its advanced features and reliable performance make it a go-to choice for engineers and designers seeking to create cutting-edge RF solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess