EN
  • EN
  • DE

MRFE6S9130HR3

Part No MRFE6S9130HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 880MHZ NI-780 / RF Mosfet 28 V 950 mA 880MHz 19.2dB 27W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 880MHz
Gain 19.2dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 27W
Voltage - Rated 66 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRFE6
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928105-MRFE6S9130HR3
Ultra Librarian 3D Model Ultra Librarian MRFE6S9130HR3 CAD Model

Description

Product Overview: MRFE6S9130HR3 from NXP

The MRFE6S9130HR3 is a high-performance Radio Frequency (RF) power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is tailored to meet the rigorous demands of various applications, including but not limited to, cellular base station amplifiers, broadcast transmitters, and RF energy solutions. NXP's cutting-edge LDMOS technology ensures that this transistor delivers exceptional performance with high efficiency and gain.

Key Features

  • Frequency Range: The MRFE6S9130HR3 operates effectively within the 920-960 MHz frequency range, making it ideal for GSM and LTE band applications.
  • High Output Power: With an outstanding output power of 30 W CW, this transistor can easily handle high-power requirements in RF amplification tasks.
  • High Gain: It provides a high gain of 16 dB, ensuring strong signal amplification and improved overall performance of the RF system.
  • Efficiency: The device boasts a high efficiency rate of 45%, which minimizes power losses and allows for more sustainable and cost-effective operation.
  • Integrated ESD Protection: MRFE6S9130HR3 comes with built-in Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Ruggedness: It exhibits excellent ruggedness, capable of withstanding a VSWR of 10:1 at 32 V, which protects the device against sudden impedance mismatches.

Applications

  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Industrial, scientific, and medical (ISM) applications
  • RF power amplifiers for broadcast transmitters
  • High-power RF energy applications

The MRFE6S9130HR3 is housed in a robust ceramic package, ensuring it can withstand the thermal and mechanical stresses typically encountered in high-power RF applications. Its design is optimized for ease of integration into a wide range of circuits, with excellent thermal stability and consistency in performance over its entire operating range.

Overall, the MRFE6S9130HR3 from NXP stands out as a reliable and efficient solution for designers looking to optimize their RF power systems with a robust and high-performing transistor.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess