EN
  • EN
  • DE

LM7121IM

Part No LM7121IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7121 235-MHz Tiny Low Power Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 1300V/μs
Gain Bandwidth Product 175MHz
-3db Bandwidth 235MHz
Current - Input Bias 5.2μA
Voltage - Input Offset 900μV
Supply Current 5.3mA
Current - Output / Channel 71mA
Supply Voltage , Single/Dual (±) 4.5V ~ 33V, ±2.25V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7121
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200615-LM7121IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7121IM CAD Model

Description

The LM7121IM is a high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This amplifier is known for its exceptional speed-to-power ratio, making it an ideal choice for a wide range of applications including video, communication, and test instrumentation systems.

Key Features

  • High Speed: With a slew rate of 4100 V/µs and a bandwidth of 200 MHz (Gain = 10), the LM7121IM is capable of handling high-speed signal processing tasks with ease.
  • Low Distortion: The device offers a low harmonic distortion, which ensures signal integrity and quality, particularly important in audio and video applications.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, providing flexibility for various circuit designs and applications.
  • Output Current: It is capable of delivering an output current of ±65 mA, allowing it to drive a variety of loads.
  • Power Consumption: The amplifier is optimized for low power consumption, with a quiescent current of only 6.5 mA, making it suitable for portable and battery-powered devices.

Applications

  • Video amplifiers
  • Data acquisition systems
  • Test instrumentation
  • Telecommunications
  • ADC buffer amplifiers

Package and Quality

The LM7121IM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the product is designed to meet rigorous quality control criteria, making it reliable for industrial and commercial use.

Conclusion

Overall, the LM7121IM voltage feedback amplifier from Texas Instruments stands out for its high-speed performance, low power consumption, and versatility. Whether you're designing a sophisticated video system, a high-performance communication device, or precise test equipment, the LM7121IM offers the performance and reliability you need to deliver a superior product.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7174 $54.0218
16+ $6.3323 $101.3168
25+ $6.1344 $153.3600
34+ $5.9365 $201.8410
44+ $5.7386 $252.4984
59+ $5.1450 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess