EN
  • EN
  • DE

MRFE6VP5300NR1

Part No MRFE6VP5300NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 230MHZ TO-270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 27dB 300W TO-270 WB-4
Manufacturer NXP
Package Reel - TR
Package TO-270AB
Case / Package TO-270 WB-4
Family Name MRFE6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0040
Other Part Number MRFE6VP5300NR1DKR, MRFE6VP5300NR1TR, 935312013528, MRFE6VP5300NR1CT, MRFE6VP5300NR1-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928107-MRFE6VP5300NR1
Ultra Librarian 3D Model Ultra Librarian MRFE6VP5300NR1 CAD Model

Description

Introducing the MRFE6VP5300NR1 from NXP Semiconductors

The MRFE6VP5300NR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by the renowned NXP Semiconductors. This high-performance component is specifically engineered for a broad range of applications, including broadcast transmission, industrial, scientific, medical (ISM), and radio and VHF TV broadcast, to name a few. Its versatility makes it an ideal choice for professionals seeking a reliable and robust solution for high-power RF amplification.

With an impressive output power of 300 W, this device is capable of operating at frequencies up to 230 MHz. The MRFE6VP5300NR1 is designed to deliver not only high power but also high gain and high efficiency, which are critical parameters for energy-conscious applications. The transistor boasts a high gain of 26 dB, ensuring that the signal is amplified significantly without the need for additional stages, thereby simplifying circuit design.

The MRFE6VP5300NR1 is housed in a ceramic package that offers outstanding thermal stability and durability. The ceramic material ensures that the device can withstand harsh operating conditions and maintain its performance over a wide temperature range. This ruggedness makes the MRFE6VP5300NR1 a reliable choice for outdoor and demanding environments.

One of the key features of this LDMOS transistor is its ease of integration into existing systems. It is designed with a broadband capability, meaning it can operate over a wide range of frequencies without the need for complex tuning. This feature simplifies the design process and allows for greater flexibility in application development.

Additionally, the MRFE6VP5300NR1 is characterized by its excellent ruggedness, capable of withstanding a VSWR (Voltage Standing Wave Ratio) of 65:1 at 50 V, which is a testament to its ability to handle mismatched loads without suffering damage. This characteristic is particularly important in environments where antenna performance can be unpredictable or in applications where load conditions can rapidly change.

In conclusion, the MRFE6VP5300NR1 from NXP Semiconductors is a top-tier RF power LDMOS transistor that offers high power, high gain, and high efficiency, all packaged in a durable and thermally resilient ceramic package. It is a superb choice for designers and engineers looking for a reliable and flexible component for their high-power RF applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess