EN
  • EN
  • DE

MRFE6VP5600HR6

Part No MRFE6VP5600HR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 230MHZ NI1230
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 25dB 600W NI-1230-4H
Manufacturer NXP
Package Reel - TR
Package SOT-979A
Case / Package NI-1230-4H
Family Name MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 568-15230-6, 568-15230-2, MRFE6VP5600HR6-ND, 935310538128, 568-15230-1
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885934-MRFE6VP5600HR6
Ultra Librarian 3D Model Ultra Librarian MRFE6VP5600HR6 CAD Model

Description

Product Overview: MRFE6VP5600HR6

The MRFE6VP5600HR6 is a high-power, high-performance RF transistor manufactured by NXP Semiconductors. Designed to operate at frequencies up to 600 MHz, this device is part of NXP's renowned family of field-effect transistors (FETs) optimized for a wide range of RF power applications, including broadcast transmission, industrial, scientific, and medical (ISM) applications, as well as for radio and VHF TV broadcast, sub-GHz aerospace, and mobile radio applications.

Key Features:

  • High Output Power: Capable of delivering up to 600 Watts of continuous wave power, the MRFE6VP5600HR6 is designed to boost signal strength effectively.
  • Wide Frequency Range: With an operational frequency range up to 600 MHz, this transistor is versatile and suitable for a variety of high-frequency applications.
  • High Efficiency: The device offers high efficiency, which is critical for reducing thermal loads and improving system reliability.
  • Ruggedness: The MRFE6VP5600HR6 is engineered to withstand severe load mismatch conditions with a high VSWR rating, ensuring durability and long-term performance.
  • Integrated ESD Protection: Built-in electrostatic discharge protection helps to safeguard the transistor against unexpected voltage spikes.

Applications:

  • Broadcast transmitters for radio and television
  • ISM band applications
  • Industrial heating and welding equipment
  • Aerospace and defense communication systems
  • Professional mobile radio systems

Technical Specifications:

The MRFE6VP5600HR6 is a laterally diffused metal oxide semiconductor (LDMOS) transistor that comes in a high-ruggedness package designed for high-voltage operation. It features a push-pull configuration and an integrated ESD protection system. The device is characterized by a high gain of typically 23 dB, with a high drain-source voltage (Vds) of 50V.

The transistor is encapsulated in a ceramic package, which ensures excellent thermal management and resistance to environmental conditions. The MRFE6VP5600HR6 is also RoHS compliant, adhering to the latest environmental standards and regulations for electronic components.

For designers and engineers looking to integrate a reliable and high-power RF transistor into their systems, the MRFE6VP5600HR6 from NXP offers a compelling blend of performance, efficiency, and ruggedness.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $441.8046 $441.8046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess