EN
  • EN
  • DE

MRFE6VP8600HR5

Part No MRFE6VP8600HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 860MHZ NI-1230
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Transistor Type LDMOS (Dual)
Frequency 860MHz
Gain 19.3dB
Voltage - Test 50V
Current - Test 1.4A
Power - Output 125W
Voltage - Rated 130V
Manufacturer Package NI-1230
Supplier Device Package NI-1230
Part Number Series MRFE6VP8600
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813964-MRFE6VP8600HR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP8600HR5 CAD Model

Description

The NXP MRFE6VP8600HR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed for a wide range of applications, including broadcast transmission, industrial, scientific, medical (ISM), and aerospace. This versatile device is part of NXP's highly acclaimed MRFE6VP8600 series, known for their reliability and efficiency in high-power RF applications.

Key Features

  • Wide Frequency Range: The MRFE6VP8600HR5 operates efficiently across a broad frequency spectrum from 1.8 to 600 MHz, making it suitable for a variety of RF applications.
  • High Output Power: It delivers high output power of up to 600 Watts CW, ensuring strong signal transmission and reception for demanding applications.
  • High Gain: With a high gain of 26 dB, this LDMOS transistor amplifies RF signals effectively, enhancing the overall performance of the system.
  • High Efficiency: The device is engineered to provide high efficiency, which minimizes power loss and thermal buildup, thereby extending the life of the product and the system in which it is used.
  • Ruggedness: It is designed to withstand a high Voltage Standing Wave Ratio (VSWR) of 65:1 at 50 V, which is a testament to its durability and robustness in harsh operating conditions.

Applications

  • Broadcast transmitters for radio and television
  • ISM band applications such as industrial heating and medical equipment
  • RF plasma lighting
  • Aerospace and defense communication systems
  • Amateur radio systems

Product Advantages

The MRFE6VP8600HR5 is designed with the latest LDMOS technology, providing a combination of high performance and efficiency. Its capability to handle extreme mismatched load conditions and its ease of integration make it a preferred choice for designers and engineers. With its exceptional thermal performance and ruggedness, the MRFE6VP8600HR5 ensures reliable operation even in the most demanding environments.

Whether you're developing a high-power broadcast system, a robust industrial application, or a cutting-edge aerospace communication device, the NXP MRFE6VP8600HR5 offers the power, reliability, and flexibility needed to succeed.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $385.7836 $385.7836
2+ $345.8749 $691.7498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess