EN
  • EN
  • DE

MRFE6VS25LR5

Part No MRFE6VS25LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 133V 512MHZ NI360L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet LDMOS 50 V 10 mA 512MHz 25.9dB 25W NI-360
Manufacturer NXP
Package Reel - TR
Package NI-360
Case / Package NI-360
Family Name MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0075
Other Part Number MRFE6VS25LR5CT, MRFE6VS25LR5TR, MRFE6VS25LR5DKR, 935320096178, MRFE6VS25LR5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928110-MRFE6VS25LR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VS25LR5 CAD Model

Description

Product Overview: MRFE6VS25LR5 - RF Power Transistor

The MRFE6VS25LR5 is a high-performance Radio Frequency (RF) power transistor designed by NXP Semiconductors. It is part of NXP's MRFE6VS series, which are known for their exceptional quality and reliability in RF power applications. This particular model is designed to deliver excellent performance in a wide range of frequencies, making it a versatile choice for various communication and broadcasting systems.

Key Features

  • Frequency Range: The MRFE6VS25LR5 operates efficiently in the 1.8-600 MHz range, providing a broad spectrum of usage in different RF applications.
  • Output Power: It offers a high output power of 25 W CW, ensuring strong signal transmission capabilities.
  • High Gain: With a gain of 18 dB, this transistor amplifies RF signals effectively, maintaining signal integrity and strength.
  • Efficiency: The device is designed with enhanced efficiency, boasting a typical efficiency of 70%, which helps in reducing power losses and improving overall system performance.
  • Integrated ESD Protection: The MRFE6VS25LR5 includes built-in Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected voltage spikes and enhancing its durability.

Applications

This RF power transistor is suitable for a variety of applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters for radio and television
  • Land mobile radios
  • Aerospace and defense communication systems
  • Amplifiers for cellular and wireless infrastructure

Quality and Reliability

The MRFE6VS25LR5 is manufactured by NXP Semiconductors, a leader in the semiconductor industry, ensuring high standards of quality and reliability. The device is housed in a RoHS-compliant, over-molded plastic package that provides excellent thermal performance and durability. Its robust construction and adherence to stringent quality controls make it a reliable choice for demanding RF power applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.6244 $74.6244
2+ $61.2302 $122.4604
3+ $59.3168 $177.9504
4+ $57.4034 $229.6136
5+ $55.4899 $277.4495
7+ $49.7496 $348.2472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess