EN
  • EN
  • DE

MRFE6VS25NR1

Part No MRFE6VS25NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 133V 512MHZ TO270-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Active
Technology LDMOS
Frequency 512MHz
Gain 25.4dB
Voltage - Test 50 V
Current - Test 10 mA
Power - Output 25W
Voltage - Rated 133 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package TO-270-2
Base Product Number MRFE6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 644275-MRFE6VS25NR1
Ultra Librarian 3D Model Ultra Librarian MRFE6VS25NR1 CAD Model

Description

Introducing the MRFE6VS25NR1 RF Power LDMOS Transistor

The MRFE6VS25NR1 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This device is specifically engineered to cater to the demanding requirements of commercial RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as for RF plasma lighting, laser excitation, and amateur radio operations.

Robust Design and High Efficiency

At the core of the MRFE6VS25NR1's design is its exceptional efficiency and ruggedness. The transistor is capable of delivering up to 25 Watts of continuous wave power over a broad RF spectrum from 1.8 to 600 MHz. This wide frequency range makes it an incredibly versatile component for various applications. Built with NXP's advanced LDMOS technology, the MRFE6VS25NR1 maintains high gain, efficiency, and excellent thermal stability, ensuring reliable performance even under strenuous conditions.

Key Features

  • Frequency Range: 1.8 to 600 MHz, providing a broad spectrum for diverse applications.
  • Output Power: Capable of delivering 25W CW, ensuring significant power for high-demand applications.
  • Gain: High gain of 18 dB, which allows for better signal amplification.
  • Efficiency: Excellent efficiency of 70%, minimizing energy loss and heat generation.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the transistor is safeguarded against sudden voltage spikes, enhancing its durability.

Applications and Versatility

The MRFE6VS25NR1's robustness and efficiency make it ideal for a wide range of high-power applications. It is commonly used in RF energy applications such as industrial heating, drying processes, and medical procedures that require precision and reliability. Additionally, its capabilities are well-suited for RF plasma generation and amateur radio equipment, where consistent and reliable RF power is critical.

Easy Integration

Designed with ease of integration in mind, the MRFE6VS25NR1 comes in a compact over-molded plastic package. This design simplifies the assembly process and provides excellent protection for the internal semiconductor, ensuring a long operational life. The transistor is also characterized by a high level of impedance stability over a wide range of frequencies, facilitating easier matching for designers and engineers.

With its combination of power, efficiency, and versatility, the MRFE6VS25NR1 from NXP Semiconductors stands out as a top choice for professionals seeking a reliable RF power solution.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $737.3135 $737.3135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess